INA BEARING COMPANY, LTD.
GE70-DO-HLN -- SPHERICAL PLAIN
INA Bearing Company, Ltd.
Spherical Plain
GE70-DO-HLN
Description
Spherical plain bearing
-
Pacific International Bearing, Inc.
Description
Spherical plain bearing
Technical Specifications
|
Product Category
|
Plain Bearings and Sleeve Bearings |
|
Product Number
|
GE70-DO-HLN |
|
Product Name
|
Spherical Plain |
|
Design Units
|
Metric
|
Unlock Full Specs
to access all available technical data
Similar Products
Bushing Type
Sleeve
Design Units
Metric
Shaft OD
0.1969 inch (5.00 mm)
View Details
Bushing Type
Sleeve
Design Units
Inch
Bearing OD
1.4900 inch (37.85 mm)
View Details
Accurate Bushing Company, Inc.
Bushing Type
Sleeve
Design Units
Inch
Bearing ID
6.0000 inch (152.40 mm)
View Details
Bushing Type
Sleeve; Flanged
Bearing Surface
Standard Pads Have Babbitt Lining; (Lined Bearing Surface)
Body
Standard Pads are Steel
View Details