INA BEARING COMPANY, LTD.
GE12-PW -- SPHERICAL PLAIN
INA Bearing Company, Ltd.
Spherical Plain
GE12-PW
Description
Spherical plain bearing
-
Pacific International Bearing, Inc.
Description
Spherical plain bearing
Technical Specifications
|
Product Category
|
Plain Bearings and Sleeve Bearings |
|
Product Number
|
GE12-PW |
|
Product Name
|
Spherical Plain |
|
Design Units
|
Metric
|
Unlock Full Specs
to access all available technical data
Similar Products
Bushing Type
Sleeve
Design Units
Inch
Bearing OD
0.7200 inch (18.29 mm)
View Details
Bearing ID
0.4724 inch (12.00 mm)
Bearing OD
1.1811 inch (30.00 mm)
View Details
Accurate Bushing Company, Inc.
Bushing Type
Sleeve
Design Units
Inch
Bearing ID
4.5000 inch (114.30 mm)
View Details
Bushing Type
Sleeve
Design Units
Inch
Shaft OD
0.5000 inch (12.70 mm)
View Details