INA BEARING COMPANY, LTD.
GE300-DO-2RS-A -- SPHERICAL PLAIN
INA Bearing Company, Ltd.
Spherical Plain
GE300-DO-2RS-A
Description
Spherical plain bearing
-
Pacific International Bearing, Inc.
Description
Spherical plain bearing
Technical Specifications
|
Product Category
|
Plain Bearings and Sleeve Bearings |
|
Product Number
|
GE300-DO-2RS-A |
|
Product Name
|
Spherical Plain |
|
Design Units
|
Metric
|
Unlock Full Specs
to access all available technical data
Similar Products
Accurate Bushing Company, Inc.
Bushing Type
Sleeve
Design Units
Inch
Bearing ID
3.0000 inch (76.20 mm)
View Details
Bushing Type
Sleeve
Design Units
Inch
Bearing ID
0.2650 inch (6.73 mm)
View Details
Bushing Type
Sleeve
Design Units
Metric
Shaft OD
0.4711 to 0.4718 inch (11.97 to 11.98 mm)
View Details
Bushing Type
Sleeve
Bearing OD
0.5512 inch (14.00 mm)
Bearing Surface
Oil Retaining Tin Bronze
View Details