INA BEARING COMPANY, LTD.
GE180-FO-2RS-A -- SPHERICAL PLAIN
INA Bearing Company, Ltd.
Spherical Plain
GE180-FO-2RS-A
Description
Spherical plain bearing
-
Pacific International Bearing, Inc.
Description
Spherical plain bearing
Technical Specifications
|
Product Category
|
Plain Bearings and Sleeve Bearings |
|
Product Number
|
GE180-FO-2RS-A |
|
Product Name
|
Spherical Plain |
|
Design Units
|
Metric
|
Unlock Full Specs
to access all available technical data
Similar Products
Bushing Type
Sleeve
Design Units
Inch; Metric
Bearing ID
0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
Bushing Type
Sleeve
Bearing OD
0.3937 inch (10.00 mm)
Bearing Surface
Oil Retaining Tin Bronze
View Details
Bushing Type
Sleeve
Design Units
Metric
Shaft OD
0.2745 to 0.2751 inch (6.97 to 6.99 mm)
View Details
Bushing Type
Sleeve
Design Units
Inch
Bearing ID
1.6400 inch (41.66 mm)
View Details