INA BEARING COMPANY, LTD.
GE8-FW -- SPHERICAL PLAIN
INA Bearing Company, Ltd.
Spherical Plain
GE8-FW
Description
Spherical plain bearing
-
Pacific International Bearing, Inc.
Description
Spherical plain bearing
Technical Specifications
|
Product Category
|
Plain Bearings and Sleeve Bearings |
|
Product Number
|
GE8-FW |
|
Product Name
|
Spherical Plain |
|
Design Units
|
Metric
|
Unlock Full Specs
to access all available technical data
Similar Products
Bushing Type
Sleeve; Flanged
Bearing Surface
Solid Lubricant Inserts; (Lined Bearing Surface)
Body
Cast Bronze
View Details
Accurate Bushing Company, Inc.
Bushing Type
Sleeve
Design Units
Inch
Bearing ID
7.0000 inch (177.80 mm)
View Details
Modern Linear Incorporated
Bushing Type
Flanged
Design Units
Inch
Bearing ID
0.5630 inch (14.30 mm)
View Details
Design Units
Metric
Shaft OD
2.3622 inch (60.00 mm)
Bearing OD
3.3661 inch (85.50 mm)
View Details