INA BEARING COMPANY, LTD.
GE120-DO-HLN -- SPHERICAL PLAIN
INA Bearing Company, Ltd.
Spherical Plain
GE120-DO-HLN
Description
Spherical plain bearing
-
Pacific International Bearing, Inc.
Description
Spherical plain bearing
Technical Specifications
|
Product Category
|
Plain Bearings and Sleeve Bearings |
|
Product Number
|
GE120-DO-HLN |
|
Product Name
|
Spherical Plain |
|
Design Units
|
Metric
|
Unlock Full Specs
to access all available technical data
Similar Products
Bushing Type
Sleeve
Design Units
Inch
Shaft OD
0.1858 to 0.1865 inch (4.72 to 4.74 mm)
View Details
Modern Linear Incorporated
Bushing Type
Flanged
Design Units
Inch
Bearing ID
0.1400 inch (3.56 mm)
View Details
Bushing Type
Sleeve
Bearing OD
1.1811 inch (30.00 mm)
Bearing Surface
Oil Retaining Tin Bronze
View Details