INA BEARING COMPANY, LTD.
GE110-SX -- SPHERICAL PLAIN
INA Bearing Company, Ltd.
Spherical Plain
GE110-SX
Description
Spherical plain bearing
-
Pacific International Bearing, Inc.
Description
Spherical plain bearing
Technical Specifications
|
Product Category
|
Plain Bearings and Sleeve Bearings |
|
Product Number
|
GE110-SX |
|
Product Name
|
Spherical Plain |
|
Design Units
|
Metric
|
Unlock Full Specs
to access all available technical data
Similar Products
Bushing Type
Sleeve
Design Units
Inch
Bearing ID
0.6090 inch (15.47 mm)
View Details
Bushing Type
Sleeve
Bearing OD
1.7717 inch (45.00 mm)
Bearing Surface
Oil Retaining Tin Bronze
View Details
Accurate Bushing Company, Inc.
Bushing Type
Sleeve
Design Units
Inch
Bearing ID
4.2500 inch (107.95 mm)
View Details
Bushing Type
Sleeve
Design Units
Inch
Shaft OD
0.5000 inch (12.70 mm)
View Details