INA Bearing Company, Ltd. Spherical Plain GE50-DO-HLN

Description
INA Brand / Spherical Plain Bearing / Radial Spherical Plain Bearing
Description
INA Brand / Spherical Plain Bearing / Radial Spherical Plain Bearing

Suppliers

Company
Product
Description
Supplier Links
Spherical Plain - GE50-DO-HLN - Pacific International Bearing, Inc.
Union City, CA, United States
Spherical Plain
GE50-DO-HLN
Spherical Plain GE50-DO-HLN
INA Brand / Spherical Plain Bearing / Radial Spherical Plain Bearing

INA Brand / Spherical Plain Bearing / Radial Spherical Plain Bearing

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Plain Bearings and Sleeve Bearings
Product Number GE50-DO-HLN
Product Name Spherical Plain
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

IRR: Inner Ring Races - IRR-1-3/4-2 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 1.7500 inch (44.45 mm)
View Details
0.628
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.6280 inch (15.95 mm)
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
Plain Bushes - 528934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 0.3150 inch (8.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details