S 960 P blue is a very flexible multi-conductor 80°C, 600 V cable designed for continuous flex applications. The specially PUR jacket passes not only the stringent
VDE test 0282 part 10 and HD 22.10 oil test providing the best oil resistance, but it also provides excellent chemical and abrasion resistance. The S 960 P
blue is designed for use on gantry robots, cable tracks, pick and place units, automated handling equipment, machine tools, conveyor systems and other continuous
flexing applications in harsh environments.
| SAB North America | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 37211625 |
| Product Name | S 960 P Blue - Very Flexible, Continuous Flex, Small Bending Radius Polyurethane Control Cable with Blue Conductors |
| Product Type | Multiconductor Cable |
| Cable Jacket | TMPU |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper |
| Standards / Certifications | RoHS; CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian) |