SAB North America S 86 - Continuous Flex Cable for Moderate Flexing Applications 37721205

Description
S 86 has been designed for use in cable tracks, automatic handling equipment and machine components in constant operation. The special cable design makes S 86 ideally suited for a wide range of moderate flexing operations.
Description
S 86 has been designed for use in cable tracks, automatic handling equipment and machine components in constant operation. The special cable design makes S 86 ideally suited for a wide range of moderate flexing operations.
Datasheet
Datasheet Summary
Powered by GS/AI

The S 86 Continuous Flex Cable, part number 37721205, is designed for moderate flexing applications, making it suitable for use in cable tracks and automatic handling equipment. It features 12 conductors, including a ground, with a cross-sectional area of 1.5 mm². The cable is constructed with bare copper strands and PVC insulation, ensuring good flexibility and a small bend radius. The outer jacket is also made of PVC, providing a reinforced wall thickness for durability. This cable has a nominal voltage rating of 300/500 V and can withstand a testing voltage of 3000 V. It operates effectively within a temperature range of -40°C to +70°C for static applications and +5°C to +70°C for flexing. The minimum bending radius for continuous flexing is 7.5 times the outer diameter. The cable is flame retardant and self-extinguishing, compliant with IEC 60332-1-2 standards, and is also resistant to oil and chemicals as per internal standards. Approvals include CE and RoHS, confirming its compliance with safety and environmental regulations.

Datasheet Summary
Powered by GS/AI

The S 86 Continuous Flex Cable, part number 37721205, is designed for moderate flexing applications, making it suitable for use in cable tracks and automatic handling equipment. It features 12 conductors, including a ground, with a cross-sectional area of 1.5 mm². The cable is constructed with bare copper strands and PVC insulation, ensuring good flexibility and a small bend radius. The outer jacket is also made of PVC, providing a reinforced wall thickness for durability. This cable has a nominal voltage rating of 300/500 V and can withstand a testing voltage of 3000 V. It operates effectively within a temperature range of -40°C to +70°C for static applications and +5°C to +70°C for flexing. The minimum bending radius for continuous flexing is 7.5 times the outer diameter. The cable is flame retardant and self-extinguishing, compliant with IEC 60332-1-2 standards, and is also resistant to oil and chemicals as per internal standards. Approvals include CE and RoHS, confirming its compliance with safety and environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
S 86 - Continuous Flex Cable for Moderate Flexing Applications - 37721205 - SAB North America
Fairfield, NJ, USA
S 86 - Continuous Flex Cable for Moderate Flexing Applications
37721205
S 86 - Continuous Flex Cable for Moderate Flexing Applications 37721205
S 86 has been designed for use in cable tracks, automatic handling equipment and machine components in constant operation. The special cable design makes S 86 ideally suited for a wide range of moderate flexing operations.

S 86 has been designed for use in cable tracks, automatic handling equipment and machine components in constant operation. The special cable design makes
S 86 ideally suited for a wide range of moderate flexing operations.

Supplier's Site Datasheet

Technical Specifications

  SAB North America
Product Category Control and Instrumentation Cables
Product Number 37721205
Product Name S 86 - Continuous Flex Cable for Moderate Flexing Applications
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Standards / Certifications RoHS; CE Marking
Unlock Full Specs
to access all available technical data

Similar Products

QSFP DD Loopback Cable Assemblies - NLNAME-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
FEP Multiconductor Cable - CZ 1105-1 - Cooner Wire Company
Specs
Product Type Multiconductor Cable
Cable Conductor Copper
Cable Shielding Braid
View Details
Flat Ribbon Cable Assemblies - RG8622 / RG8630 - Rego Electronics Inc.
Specs
Cable Shielding No Shielding
North American 30 AWG
Number of Conductors 40 to 120 #
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details