S 86 C has been designed for use in cable tracks, automatic handling equipment and machine components in constant operation. An overall tinned copper
shield is recommended whenever electrical interference distorts signal transmission, or when EMI emissions need to be suppressed. The special cable design
makes S 86 C ideally suited for a wide range of moderate flexing operations.
| SAB North America | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 37820310 |
| Product Name | SD 86 C - Shielded Continuous Flex Cable for Moderate Flexing Applications |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper |
| Standards / Certifications | RoHS; CE Marking |