Piezo-Metrics Miniature Cable, Multi-Pair TPU

Description
Miniature 34 AWG TPU Multi-Pair Cable is a robust multiple conductor shielded cable that offers excellent dynamic bending and weathering resistance. Available in conductor pairs of 01-18 pairs per cable.
Description
Miniature 34 AWG TPU Multi-Pair Cable is a robust multiple conductor shielded cable that offers excellent dynamic bending and weathering resistance. Available in conductor pairs of 01-18 pairs per cable.

Suppliers

Company
Product
Description
Supplier Links
Miniature Cable, Multi-Pair - TPU - Piezo-Metrics
Simi Valley, CA, United States
Miniature Cable, Multi-Pair
TPU
Miniature Cable, Multi-Pair TPU
Miniature 34 AWG TPU Multi-Pair Cable is a robust multiple conductor shielded cable that offers excellent dynamic bending and weathering resistance. Available in conductor pairs of 01-18 pairs per cable.

Miniature 34 AWG TPU Multi-Pair Cable is a robust multiple conductor shielded cable that offers excellent dynamic bending and weathering resistance. Available in conductor pairs of 01-18 pairs per cable.

Supplier's Site
Miniature Cable - TPU - Piezo-Metrics
Simi Valley, CA, United States
Miniature Cable
TPU
Miniature Cable TPU
Miniature TPU Cable is an excellent solution for applications where the cable will be performing repetitive task. TPU Cable has an approximate bending radius of 15x its outer diameter and is rated for approximately 500,000 lifecycles1. The use of Polyurethan in the construction of this cable strikes a balance between Strength, Ductility and Elasticity. The Tensile Strength of PU is 45 MPa, and Elongation is 600%. In comparison the Elongation of Silicon Rubber is nearly the same as PU however the Tensile strength of Silicon Rubber is approximately 10 MPa. 1 No contractual values. Stocked TPU Cable: 04, 06, & 12 Conductor. Non-Stocked TPU Cable: 03,05, 08, & 10 Conductor.

Miniature TPU Cable is an excellent solution for applications where the cable will be performing repetitive task. TPU Cable has an approximate bending radius of 15x its outer diameter and is rated for approximately 500,000 lifecycles1. The use of Polyurethan in the construction of this cable strikes a balance between Strength, Ductility and Elasticity. The Tensile Strength of PU is 45 MPa, and Elongation is 600%.
In comparison the Elongation of Silicon Rubber is nearly the same as PU however the Tensile strength of Silicon Rubber is approximately 10 MPa.
1 No contractual values.
Stocked TPU Cable: 04, 06, & 12 Conductor.
Non-Stocked TPU Cable: 03,05, 08, & 10 Conductor.

Supplier's Site
Miniature Cable - TPU - Piezo-Metrics
Simi Valley, CA, United States
Miniature Cable
TPU
Miniature Cable TPU
Miniature TPU Cable is an excellent solution for applications where the cable will be performing repetitive task. TPU Cable has an approximate bending radius of 15x its outer diameter and is rated for approximately 500,000 lifecycles1. The use of Polyurethan in the construction of this cable strikes a balance between Strength, Ductility and Elasticity. The Tensile Strength of PU is 45 MPa, and Elongation is 600%. In comparison the Elongation of Silicon Rubber is nearly the same as PU however the Tensile strength of Silicon Rubber is approximately 10 MPa. 1 No contractual values.

Miniature TPU Cable is an excellent solution for applications where the cable will be performing repetitive task. TPU Cable has an approximate bending radius of 15x its outer diameter and is rated for approximately 500,000 lifecycles1. The use of Polyurethan in the construction of this cable strikes a balance between Strength, Ductility and Elasticity. The Tensile Strength of PU is 45 MPa, and Elongation is 600%.
In comparison the Elongation of Silicon Rubber is nearly the same as PU however the Tensile strength of Silicon Rubber is approximately 10 MPa.
1 No contractual values.

Supplier's Site
Miniature Cable, Multi-Pair - TPU - Piezo-Metrics
Simi Valley, CA, United States
Miniature Cable, Multi-Pair
TPU
Miniature Cable, Multi-Pair TPU
Miniature 32 AWG TPU Multi-Pair Cable is a robust multiple conductor shielded cable that offers excellent dynamic bending and weathering resistance. Available in conductor pairs of 01-18 pairs per cable.

Miniature 32 AWG TPU Multi-Pair Cable is a robust multiple conductor shielded cable that offers excellent dynamic bending and weathering resistance. Available in conductor pairs of 01-18 pairs per cable.

Supplier's Site
Miniature Cable, Multi-Pair - TPU - Piezo-Metrics
Simi Valley, CA, United States
Miniature Cable, Multi-Pair
TPU
Miniature Cable, Multi-Pair TPU
Miniature 36 AWG TPU Multi-Pair Cable is a robust multiple conductor shielded cable that offers excellent dynamic bending and weathering resistance. Available in conductor pairs of 01-18 pairs per cable.

Miniature 36 AWG TPU Multi-Pair Cable is a robust multiple conductor shielded cable that offers excellent dynamic bending and weathering resistance. Available in conductor pairs of 01-18 pairs per cable.

Supplier's Site
Miniature Cable - TPU - Piezo-Metrics
Simi Valley, CA, United States
Miniature Cable
TPU
Miniature Cable TPU
Miniature TPU Cable is an excellent solution for applications where the cable will be performing repetitive task. TPU Cable has an approximate bending radius of 15x its outer diameter and is rated for approximately 500,000 lifecycles1. The use of Polyurethan in the construction of this cable strikes a balance between Strength, Ductility and Elasticity. The Tensile Strength of PU is 45 MPa, and Elongation is 600%. In comparison the Elongation of Silicon Rubber is nearly the same as PU however the Tensile strength of Silicon Rubber is approximately 10 MPa. 1 No contractual values.

Miniature TPU Cable is an excellent solution for applications where the cable will be performing repetitive task. TPU Cable has an approximate bending radius of 15x its outer diameter and is rated for approximately 500,000 lifecycles1. The use of Polyurethan in the construction of this cable strikes a balance between Strength, Ductility and Elasticity. The Tensile Strength of PU is 45 MPa, and Elongation is 600%.
In comparison the Elongation of Silicon Rubber is nearly the same as PU however the Tensile strength of Silicon Rubber is approximately 10 MPa.
1 No contractual values.

Supplier's Site

Technical Specifications

  Piezo-Metrics Piezo-Metrics Piezo-Metrics Piezo-Metrics Piezo-Metrics Piezo-Metrics
Product Category Multiconductor Cables Multiconductor Cables Multiconductor Cables Multiconductor Cables Multiconductor Cables Multiconductor Cables
Product Number TPU TPU TPU TPU TPU TPU
Product Name Miniature Cable, Multi-Pair Miniature Cable Miniature Cable Miniature Cable, Multi-Pair Miniature Cable, Multi-Pair Miniature Cable
Product Category Cable Cable Cable Cable Cable Cable
Cable Jacket Polyurethane Polyurethane Polyurethane Polyurethane Polyurethane Polyurethane
Cable Insulation PFA (Perfluoro Alkoxy) PFA (Perfluoro Alkoxy) PFA (Perfluoro Alkoxy) PFA (Perfluoro Alkoxy) PFA (Perfluoro Alkoxy) PFA (Perfluoro Alkoxy)
Cable Conductor Copper Copper Copper Copper Copper Copper
Cable Shielding Braid Braid Braid Braid Braid Braid
Unlock Full Specs
to access all available technical data

Similar Products

Besilen®-Silicone Insulated Compensating and Extension Cables up to +180°C, A 15 L -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
Rated Temperature -40 to 180 C (-40 to 356 F)
View Details
Twisted Pair & Multicore Data Cable - 534034 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Rated Temperature -30 to 105 C (-22 to 221 F)
International 0.2200 mm2
View Details
Cable Connector Assembly 1M PVC M12 RAL-010-012 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
Strainsert Cable - Tcsc4 - Strainsert
Specs
Product Category Cable Assembly
Cable Jacket Polyurethane
Cable Shielding Foil Braid; Foil with overall braid
View Details