Miniature TAU Cable is a dynamic cable which maintains a bending radius equal to 15x it's outer diameter. Using Silver as the conductor it offers excellent conductivity and unlike copper oxidized silver will retain its conductivity and is easy to solder. TAU cable service temperature ranges from -196 to +200º C and it offers excellent resistance to temperature, chemicals, weathering and flammability.
Miniature TAU Cable is a dynamic cable which maintains a bending radius equal to 15x it's outer diameter. Using Silver as the conductor it offers excellent conductivity and unlike copper oxidized silver will retain its conductivity and is easy to solder. TAU cable service temperature ranges from -196 to +200º C and it offers excellent resistance to temperature, chemicals, weathering and flammability.
Miniature TAU Cable is a dynamic cable which maintains a bending radius equal to 15x it's outer diameter. Using Silver as the conductor it offers excellent conductivity and unlike copper oxidized silver will retain its conductivity and is easy to solder. TAU cable service temperature ranges from -196 to +200º C and it offers excellent resistance to temperature, chemicals, weathering and flammability.
Stocked TAU Cable: 02, 03, 04, 06, & 12 Conductor.
Non-Stocked TAU Cable: 05, 07, & 08 Conductor.
| Piezo-Metrics | Piezo-Metrics | Piezo-Metrics | |
|---|---|---|---|
| Product Category | Multiconductor Cables | Multiconductor Cables | Multiconductor Cables |
| Product Number | TAU | TAU | TAU |
| Product Name | Miniature Cable | Miniature Cable | Miniature Cable |
| Product Category | Cable | Cable | Cable |
| Cable Jacket | PFA (Perfluoro Alkoxy) | PFA (Perfluoro Alkoxy) | PFA (Perfluoro Alkoxy) |
| Cable Insulation | PFA (Perfluoro Alkoxy) | PFA (Perfluoro Alkoxy) | PFA (Perfluoro Alkoxy) |
| Cable Conductor | Copper | Copper | Copper |
| Cable Shielding | Braid | Braid | Braid |