Comus International Tilt Switches / Motion Sensors, Acceleration Switches ASLS-2

Description
Contact Form/Style: Normally Open Switching Voltage: 24Vdc Max. Switching Current: 0.25A Max. Switching Capacity: 5VA Max. Activation Level: 2-4.9G Contact Resistance: 10 Ohms Max. Size: Over All Length: 0.709in (18.0mm) Diameter: 0.181in (4.6mm) Electrode Diameter: 0.020in (0.50mm) Electrode Spacing: 0.114in (2.92mm) Acceleration and Shock Switch
Datasheet
Description
Contact Form/Style: Normally Open Switching Voltage: 24Vdc Max. Switching Current: 0.25A Max. Switching Capacity: 5VA Max. Activation Level: 2-4.9G Contact Resistance: 10 Ohms Max. Size: Over All Length: 0.709in (18.0mm) Diameter: 0.181in (4.6mm) Electrode Diameter: 0.020in (0.50mm) Electrode Spacing: 0.114in (2.92mm) Acceleration and Shock Switch
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tilt Switches / Motion Sensors, Acceleration Switches - ASLS-2 - Comus International
Clifton, NJ, USA
Tilt Switches / Motion Sensors, Acceleration Switches
ASLS-2
Tilt Switches / Motion Sensors, Acceleration Switches ASLS-2
Contact Form/Style: Normally Open Switching Voltage: 24Vdc Max. Switching Current: 0.25A Max. Switching Capacity: 5VA Max. Activation Level: 2-4.9G Contact Resistance: 10 Ohms Max. Size: Over All Length: 0.709in (18.0mm) Diameter: 0.181in (4.6mm) Electrode Diameter: 0.020in (0.50mm) Electrode Spacing: 0.114in (2.92mm) Acceleration and Shock Switch
  • Contact Form/Style: Normally Open
  • Switching Voltage: 24Vdc Max.
  • Switching Current: 0.25A Max.
  • Switching Capacity: 5VA Max.
  • Activation Level: 2-4.9G
  • Contact Resistance: 10 Ohms Max.
  • Size: Over All Length: 0.709in (18.0mm)
  • Diameter: 0.181in (4.6mm)
  • Electrode Diameter: 0.020in (0.50mm)
  • Electrode Spacing: 0.114in (2.92mm)
  • Acceleration and Shock Switch
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Vibration Sensors
Product Number ASLS-2
Product Name Tilt Switches / Motion Sensors, Acceleration Switches
Device Category Switch
Unlock Full Specs
to access all available technical data

Similar Products

Vibration monitor with intuitive switch point setting - VKV021 - ifm efector inc.
Specs
Linear Velocity 0.0 to 0.9843 in/sec (0.0 to 1.5 m/min)
Frequency Range 10 to 1000 Hz
Accuracy 0.25 +/-% FS
View Details
5 suppliers
Airborne Accelerometer - 3077A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Mounting Center bolt mounting
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
View Details
Vibration Sensors - 2777921 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Range 1000 Hz
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Vibration Sensors - Z2011-ND - DigiKey
Aratas America LLC
Specs
Device Category Sensor / Transducer
Sensor Mounting Chassis Mount
Frequency Range 100 to ? Hz
View Details