AS1303-0 -- TILT SWITCHES / MOTION SENSORS, ACCELERATION SWITCHES
Comus International
Tilt Switches / Motion Sensors, Acceleration Switches
AS1303-0
Description
Contact Form/Style: Normally Open
Switching Voltage: 24Vdc Max.
Switching Current: 0.25A Max.
Switching Capacity: 3VA Max.
Activation Level: 3.0-9.0G
Contact Resistance: 20 Ohms Max.
Size: Over All Length: 0.730in (18.5mm)
Diameter: 0.190in (4.7mm)
Electrode Diameter: 0.020in (0.50mm)
Acceleration and Shock Switch
Description
Contact Form/Style: Normally Open
Switching Voltage: 24Vdc Max.
Switching Current: 0.25A Max.
Switching Capacity: 3VA Max.
Activation Level: 3.0-9.0G
Contact Resistance: 20 Ohms Max.
Size: Over All Length: 0.730in (18.5mm)
Diameter: 0.190in (4.7mm)
Electrode Diameter: 0.020in (0.50mm)
Acceleration and Shock Switch
Datasheet
Suppliers
Tilt Switches / Motion Sensors, Acceleration Switches
AS1303-0
Contact Form/Style: Normally Open
Switching Voltage: 24Vdc Max.
Switching Current: 0.25A Max.
Switching Capacity: 3VA Max.
Activation Level: 3.0-9.0G
Contact Resistance: 20 Ohms Max.
Size: Over All Length: 0.730in (18.5mm)
Diameter: 0.190in (4.7mm)
Electrode Diameter: 0.020in (0.50mm)
Acceleration and Shock Switch
- Contact Form/Style: Normally Open
- Switching Voltage: 24Vdc Max.
- Switching Current: 0.25A Max.
- Switching Capacity: 3VA Max.
- Activation Level: 3.0-9.0G
- Contact Resistance: 20 Ohms Max.
- Size: Over All Length: 0.730in (18.5mm)
- Diameter: 0.190in (4.7mm)
- Electrode Diameter: 0.020in (0.50mm)
- Acceleration and Shock Switch
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Vibration Sensors |
|
Product Number
|
AS1303-0 |
|
Product Name
|
Tilt Switches / Motion Sensors, Acceleration Switches |
|
Device Category
|
Switch
|
Unlock Full Specs
to access all available technical data