ASLS-15 -- TILT SWITCHES / MOTION SENSORS, ACCELERATION SWITCHES
Comus International
Tilt Switches / Motion Sensors, Acceleration Switches
ASLS-15
Description
Contact Form/Style: Normally Open
Switching Voltage: 24Vdc Max.
Switching Current: 0.25A Max.
Switching Capacity: 5VA Max.
Activation Level: 15.0-19.9G
Contact Resistance: 10 Ohms Max.
Size: Over All Length: 0.709in (18.0mm)
Diameter: 0.181in (4.6mm)
Electrode Diameter: 0.020in (0.50mm)
Electrode Spacing: 0.114in (2.92mm)
Acceleration and Shock Switch
Description
Contact Form/Style: Normally Open
Switching Voltage: 24Vdc Max.
Switching Current: 0.25A Max.
Switching Capacity: 5VA Max.
Activation Level: 15.0-19.9G
Contact Resistance: 10 Ohms Max.
Size: Over All Length: 0.709in (18.0mm)
Diameter: 0.181in (4.6mm)
Electrode Diameter: 0.020in (0.50mm)
Electrode Spacing: 0.114in (2.92mm)
Acceleration and Shock Switch
Datasheet
Suppliers
Tilt Switches / Motion Sensors, Acceleration Switches
ASLS-15
Contact Form/Style: Normally Open
Switching Voltage: 24Vdc Max.
Switching Current: 0.25A Max.
Switching Capacity: 5VA Max.
Activation Level: 15.0-19.9G
Contact Resistance: 10 Ohms Max.
Size: Over All Length: 0.709in (18.0mm)
Diameter: 0.181in (4.6mm)
Electrode Diameter: 0.020in (0.50mm)
Electrode Spacing: 0.114in (2.92mm)
Acceleration and Shock Switch
- Contact Form/Style: Normally Open
- Switching Voltage: 24Vdc Max.
- Switching Current: 0.25A Max.
- Switching Capacity: 5VA Max.
- Activation Level: 15.0-19.9G
- Contact Resistance: 10 Ohms Max.
- Size: Over All Length: 0.709in (18.0mm)
- Diameter: 0.181in (4.6mm)
- Electrode Diameter: 0.020in (0.50mm)
- Electrode Spacing: 0.114in (2.92mm)
- Acceleration and Shock Switch
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Vibration Sensors |
|
Product Number
|
ASLS-15 |
|
Product Name
|
Tilt Switches / Motion Sensors, Acceleration Switches |
|
Device Category
|
Switch
|
Unlock Full Specs
to access all available technical data
Similar Products
Hottinger Bruel and Kjaer UK Ltd.
Measurement Axes
Single
Sensor Mounting
Adhesive; Adhesive mounting
Sensor Technology
Piezoelectric; Piezoelectric CCLD (IEPE)
View Details
Frequency Range
1000 Hz
Operating Temperature
-40 F (-40 C)
View Details
Measurement Axes
Single
Sensor Mounting
set screw
Sensor Technology
Capacitance; MEMS
View Details