ASLS1-2 -- TILT SWITCHES / MOTION SENSORS, ACCELERATION SWITCHES
Comus International
Tilt Switches / Motion Sensors, Acceleration Switches
ASLS1-2
Description
Contact Form/Style: Normally Open / SPST
Switching Voltage: 24Vdc Max.
Switching Current: 0.25A Max.
Switching Capacity: 5VA Max.
Activation Level: 1.6-2.0G
Contact Resistance: 50 Ohms Max.
Size: Over All Length: 1.27in (32.3mm)
Diameter: 0.181in (4.6mm)
Acceleration and Shock Switch
Description
Contact Form/Style: Normally Open / SPST
Switching Voltage: 24Vdc Max.
Switching Current: 0.25A Max.
Switching Capacity: 5VA Max.
Activation Level: 1.6-2.0G
Contact Resistance: 50 Ohms Max.
Size: Over All Length: 1.27in (32.3mm)
Diameter: 0.181in (4.6mm)
Acceleration and Shock Switch
Datasheet
Suppliers
Tilt Switches / Motion Sensors, Acceleration Switches
ASLS1-2
Contact Form/Style: Normally Open / SPST
Switching Voltage: 24Vdc Max.
Switching Current: 0.25A Max.
Switching Capacity: 5VA Max.
Activation Level: 1.6-2.0G
Contact Resistance: 50 Ohms Max.
Size: Over All Length: 1.27in (32.3mm)
Diameter: 0.181in (4.6mm)
Acceleration and Shock Switch
- Contact Form/Style: Normally Open / SPST
- Switching Voltage: 24Vdc Max.
- Switching Current: 0.25A Max.
- Switching Capacity: 5VA Max.
- Activation Level: 1.6-2.0G
- Contact Resistance: 50 Ohms Max.
- Size: Over All Length: 1.27in (32.3mm)
- Diameter: 0.181in (4.6mm)
- Acceleration and Shock Switch
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Vibration Sensors |
|
Product Number
|
ASLS1-2 |
|
Product Name
|
Tilt Switches / Motion Sensors, Acceleration Switches |
|
Device Category
|
Switch
|
Unlock Full Specs
to access all available technical data