ASLS-5 -- TILT SWITCHES / MOTION SENSORS, ACCELERATION SWITCHES
Comus International
Tilt Switches / Motion Sensors, Acceleration Switches
ASLS-5
Description
Contact Form/Style: Normally Open
Switching Voltage: 24Vdc Max.
Switching Current: 0.25A Max.
Switching Capacity: 5VA Max.
Activation Level: 5.0-9.9G
Contact Resistance: 10 Ohms Max.
Size: Over All Length: 0.709in (18.0mm)
Diameter: 0.181in (4.6mm)
Electrode Diameter: 0.020in (0.50mm)
Electrode Spacing: 0.114in (2.92mm)
Acceleration and Shock Switch
Description
Contact Form/Style: Normally Open
Switching Voltage: 24Vdc Max.
Switching Current: 0.25A Max.
Switching Capacity: 5VA Max.
Activation Level: 5.0-9.9G
Contact Resistance: 10 Ohms Max.
Size: Over All Length: 0.709in (18.0mm)
Diameter: 0.181in (4.6mm)
Electrode Diameter: 0.020in (0.50mm)
Electrode Spacing: 0.114in (2.92mm)
Acceleration and Shock Switch
Datasheet
Suppliers
Tilt Switches / Motion Sensors, Acceleration Switches
ASLS-5
Contact Form/Style: Normally Open
Switching Voltage: 24Vdc Max.
Switching Current: 0.25A Max.
Switching Capacity: 5VA Max.
Activation Level: 5.0-9.9G
Contact Resistance: 10 Ohms Max.
Size: Over All Length: 0.709in (18.0mm)
Diameter: 0.181in (4.6mm)
Electrode Diameter: 0.020in (0.50mm)
Electrode Spacing: 0.114in (2.92mm)
Acceleration and Shock Switch
- Contact Form/Style: Normally Open
- Switching Voltage: 24Vdc Max.
- Switching Current: 0.25A Max.
- Switching Capacity: 5VA Max.
- Activation Level: 5.0-9.9G
- Contact Resistance: 10 Ohms Max.
- Size: Over All Length: 0.709in (18.0mm)
- Diameter: 0.181in (4.6mm)
- Electrode Diameter: 0.020in (0.50mm)
- Electrode Spacing: 0.114in (2.92mm)
- Acceleration and Shock Switch
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Vibration Sensors |
|
Product Number
|
ASLS-5 |
|
Product Name
|
Tilt Switches / Motion Sensors, Acceleration Switches |
|
Device Category
|
Switch
|
Unlock Full Specs
to access all available technical data
Similar Products
Hottinger Brüel & Kjær A/S
Measurement Axes
Single
Sensor Mounting
Stud/Bolt; Stud mounting
Features
Filters
View Details
Measurement Axes
Single
Device Category
Sensor / Transducer
Sensor Outputs
Acceleration; Velocity
View Details