OMRON Automation and Safety G3VM-□AR□/□DR□ MOSFET Relays DIP 4-pin, High-current and Low-ON-resistance Type G3VM-101AR1

Description
MOSFET Relays in DIP 4-pin packages that achieve the low ON resistance and high switching capacity of a mechanical relay Load voltage: 30 V, 60 V, 100 V, or 200 V 30-V Relay: Continuous load current of 4 A max. 60-V Relay: Continuous load current of 3 A max. 100-V Relay: Continuous load current of 2 A max. 200-V Relay: Continuous load current of 0.7 A max.
Request a Quote Datasheet
Description
MOSFET Relays in DIP 4-pin packages that achieve the low ON resistance and high switching capacity of a mechanical relay Load voltage: 30 V, 60 V, 100 V, or 200 V 30-V Relay: Continuous load current of 4 A max. 60-V Relay: Continuous load current of 3 A max. 100-V Relay: Continuous load current of 2 A max. 200-V Relay: Continuous load current of 0.7 A max.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
G3VM-□AR□/□DR□ MOSFET Relays DIP 4-pin, High-current and Low-ON-resistance Type - G3VM-101AR1 - Aratas America LLC
Hoffman Estates, IL, United States
G3VM-□AR□/□DR□ MOSFET Relays DIP 4-pin, High-current and Low-ON-resistance Type
G3VM-101AR1
G3VM-□AR□/□DR□ MOSFET Relays DIP 4-pin, High-current and Low-ON-resistance Type G3VM-101AR1
MOSFET Relays in DIP 4-pin packages that achieve the low ON resistance and high switching capacity of a mechanical relay Load voltage: 30 V, 60 V, 100 V, or 200 V 30-V Relay: Continuous load current of 4 A max. 60-V Relay: Continuous load current of 3 A max. 100-V Relay: Continuous load current of 2 A max. 200-V Relay: Continuous load current of 0.7 A max.

MOSFET Relays in DIP 4-pin
packages that achieve the
low ON resistance and high switching
capacity of a mechanical relay

  • Load voltage: 30 V, 60 V, 100 V, or 200 V
  • 30-V Relay: Continuous load current of 4 A max.
  • 60-V Relay: Continuous load current of 3 A max.
  • 100-V Relay: Continuous load current of 2 A max.
  • 200-V Relay: Continuous load current of 0.7 A max.
Supplier's Site Datasheet
Mosfet Relay, Spst-No, 2A, 100V Rohs Compliant Omron - 64AH3544 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 2A, 100V Rohs Compliant Omron
64AH3544
Mosfet Relay, Spst-No, 2A, 100V Rohs Compliant Omron 64AH3544
MOSFET RELAY, SPST-NO, 2A, 100V ROHS COMPLIANT: YES

MOSFET RELAY, SPST-NO, 2A, 100V ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Aratas America LLC Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays
Product Number G3VM-101AR1 64AH3544
Product Name G3VM-□AR□/□DR□ MOSFET Relays DIP 4-pin, High-current and Low-ON-resistance Type Mosfet Relay, Spst-No, 2A, 100V Rohs Compliant Omron
Operating Temp -40 to 230 F (-40 to 110 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Relays - Industrial Mount - SF546310 - VAST STOCK CO., LIMITED
Specs
Operating Temp -40 to 212 F (-40 to 100 C)
View Details
Basic solid-state relay - 857-168 - WAGO
Specs
Mounting Pluggable module
Input Voltage (Control Signal) Range 60 volts
Input Current (Control Signal) Range 0.0040 amps
View Details
2 suppliers