Omron Electronic Components – Americas Datasheets for Solid State Relays

Solid state relays (SSR) or semiconductor relays are semiconductor devices that can be used in place of mechanical relays to switch electricity to a load in many applications.
Solid State Relays: Learn more

Page: 1 2
Product Name Notes
Compact S-VSON(L) Package MOS FET Relays with High Capacity Switching Note: The actual product is marked differently from the image shown here. A compact L2.0 × W1.45 × H1.3 mm...
Compact S-VSON(L) package MOSFET Relays with Low Output Capacitance and Low ON Resistance Note: The actual product is marked differently from the image shown here. A compact L2.0 × W1.45...
Compact WSON package MOS FET Relay Suitable for High-frequency Signal Switches A compact, lightweight 0.8 × 2.0 × 1.45 mm package with a weight of just 0.01 g helps to...
G3VM-81GR1(TR)
G3VM-81GR1
General-purpose MOS FET Relays in SOP 4-pin packages for a wide range of applications Contact form: 1a (SPST-NO) or 1b (SPST-NC) Load voltage: 60 V
General-purpose MOSFET Relays in SOP 4-pin packages for a wide range of applications Load voltage: 200 V
High-sensitivity MOS FET relays in SOP 4-pin packages contribute to equipment power consumption reduction Contact form: 1a (SPST-NO) Load voltage: 60/350 V High-sensitivity type * Driving current: 2.0 mA (recommended...
MOS FET Relay in module package with SPDT This model of operated by voltage (Rated input voltage is 5 VDC.) Contribute to reduce the mounting space on the print circuit...
MOS FET Relays in DIP 6-pin Packages with SPST-NC Contacts That Achieve Low ON-Resistance and High Switching Capacity of a Mechanical Relay Contact form: 1b Load voltage: 60 V Continuous...
MOS FET Relays in DIP 8-pin packages with multiple contact pairs for a wide range of circuits Contact form: 2b (DPST-NC), 1a1b (SPST-NO/SPST-NC) Load voltage: 350 V
MOS FET Relays in SOP 6-pin packages that achieve the low ON resistance and high switching capacitance of a mechanical relay Load voltage: 80 V/100 V 80-V Relay: Continuous load...
MOS FET Relays in SOP 8-pin packages with multiple contact pairs for a wide range of circuits Contact form: 2a (DPST-NO), 2b (DPST-NC), 1a1b (SPST-NO/SPST-NC) Load voltage: 60 V, 200...
MOS FET Relays in SOP4-pin that featuring the low ON resistance and high switching capacity as a mechanical relay. Load voltage: 40 V or 60 V 40-V Relay: Continuous load...
MOS FET Relays that protect themselves from overcurrents with a current-limiting protection function Package: DIP 4-pin, DIP 8-pin or SOP 4-pin Contact form: 1a (SPST-NO) or 2a (DPST-NO) Load voltage:...
MOS FET Relays in SSOP packages for high load voltages Load voltage: 60 V, 80 V, or 100 V
New Non-Leaded, High-Current P-SON Package Load voltages 30 V/60 V/100 V/200 V. 30 V relay: Continuous load current of 4.5 A max. 60 V relay: Continuous load current of 3...
USOP Package with High Load voltage Load voltage 60V/75V/80V/100V
Very Small Outline Non-Leaded Package with Voltage Driving Type; VSON(R) MOS FET relay with current limiting internal resistor on the input side Operating input forward voltage: Recommendation 5V (Typical) Load...
Voltage driven type MOSFET relay suitable for high-temperatures of 125°C Ultra-compact S-VSON (L) package Equipped with current limiting internal resistor on the input side Load voltage: 30 V/60 V G3VM-31QV2H:...
VSON Package with High Load voltage Load voltage: 60 V, 80 V, or 100 V G3VM-61UR1: Low C × R = 7 pF·Ω, COFF (standard) = 0.7 pF, R...
World's smallest * class S-VSON(L) package with voltage drive MOS FET relay with current limiting internal resistor on the input side * As of January 2020 Survey by OMRON. Operating...

<< Prev