Thomas & Betts Corporation Datasheets for Surge Suppressors
Surge suppressors are used to protect equipment from transient over voltages in power, data, and telephone circuits.
Surge Suppressors: Learn more
| Product Name | Notes |
|---|---|
| 14 INCH W X 16 INCH H SIZE; SCREW TERMINAL CONNECTION TYPE; UL, CSA APPROVAL; 277/480 VAC VOLTAGE RATING; NEMA 12 ENCLOSURE; -40 TO 60 DEG C OPERATING TEMPERATURE; 3-PHASE... | |
| 14 INCH W X 8 INCH D X 16 INCH H SIZE; LEAD WIRE CONNECTION TYPE; UL (CANADA AND US) APPROVAL; 120/208 VAC VOLTAGE RATING; FLUSH MOUNTING; NEMA 12 ENCLOSURE; | |
| 14 INCH W X 8 INCH D X 16 INCH H SIZE; SCREW TERMINAL CONNECTION TYPE; RESIDENTIAL, COMMERCIAL, INDUSTRIAL APPLICATION; 120/240 VAC VOLTAGE RATING; NEMA 12 ENCLOSURE; -40 TO 60... | |
| 14 INCH W X 8 INCH D X 16 INCH H SIZE; SCREW TERMINAL CONNECTION TYPE; RESIDENTIAL, COMMERCIAL, INDUSTRIAL APPLICATION; 208 STAR/120 VAC VOLTAGE RATING; NEMA 12 ENCLOSURE; -40 TO... | |
| 14 INCH W X 8 INCH D X 16 INCH H SIZE; SCREW TERMINAL CONNECTION TYPE; UL (CANADA AND US) APPROVAL; 120/208 VAC VOLTAGE RATING; FLUSH MOUNTING; NEMA 12 ENCLOSURE; | |
| 14 INCH W X 8 INCH D X 16 INCH H SIZE; SCREW TERMINAL CONNECTION TYPE; UL (CANADA AND US) APPROVAL; 120/240 VAC VOLTAGE RATING; FLUSH MOUNTING; NEMA 12 ENCLOSURE; | |
| 14 INCH W X 8 INCH D X 16 INCH H SIZE; SCREW TERMINAL CONNECTION TYPE; UL, CSA APPROVAL; 277/480 VAC VOLTAGE RATING; NEMA 12 ENCLOSURE; -40 TO 60 DEG... | |
| 14 INCH W X 8 INCH D X 16 INCH H SIZE; SCREW TERMINAL CONNECTION TYPE; UL, CSA APPROVAL; 480 VAC VOLTAGE RATING; NEMA 12 ENCLOSURE; -40 TO 60 DEG... | |
| 14 INCH W X 8 INCH D X 16 INCH H SIZE; TERMINAL BLOCK CONNECTION TYPE; UL (CANADA AND US) APPROVAL; 120/208 VAC VOLTAGE RATING; FLUSH MOUNTING; NEMA 12 ENCLOSURE; | |
| 2.2 INCH W X 2.8 INCH D X 4.6 INCH H SIZE; 10 AWG WIRE CONNECTION TYPE; RESIDENTIAL, COMMERCIAL, INDUSTRIAL APPLICATION; 120/240 VAC VOLTAGE RATING; NEMA 12 ENCLOSURE; -40 TO... | |
| 2.2 INCH W X 2.8 INCH D X 4.6 INCH H SIZE; LEAD WIRE CONNECTION TYPE; UL (CANADA AND US) APPROVAL; 120/240 VAC VOLTAGE RATING; FLUSH MOUNTING; NEMA 12 ENCLOSURE; | |
| 4 INCH W X 3 INCH D X 6 INCH H SIZE; 12 AWG WIRE CONNECTION TYPE; RESIDENTIAL, COMMERCIAL, INDUSTRIAL APPLICATION; 120/240 VAC VOLTAGE RATING; FLUSH MOUNTING; NEMA 12 ENCLOSURE; | |
| 4 INCH W X 3 INCH D X 6 INCH H SIZE; 12 AWG WIRE CONNECTION TYPE; RESIDENTIAL, COMMERCIAL, INDUSTRIAL APPLICATION; 208 STAR/120 VAC VOLTAGE RATING; FLUSH MOUNTING; NEMA 12... | |
| 4 INCH W X 3 INCH D X 6 INCH H SIZE; LEAD WIRE CONNECTION TYPE; UL (CANADA AND US) APPROVAL; 120/240 VAC VOLTAGE RATING; FLUSH MOUNTING; NEMA 12 ENCLOSURE; | |
| 4 INCH W X 3 INCH D X 6 INCH H SIZE; WIRE CONNECTION TYPE; UL, CSA APPROVAL; 277/480 VAC VOLTAGE RATING; FLUSH MOUNTING; NEMA 12 ENCLOSURE; -40 TO 60... | |
| 4.6 INCH H SIZE; WIRE CONNECTION TYPE; UL, CSA APPROVAL; 277/480 VAC VOLTAGE RATING; NEMA 12 ENCLOSURE; -40 TO 60 DEG C OPERATING TEMPERATURE; 3-PHASE 4-WIRE WITH GROUND CIRCUIT CONFIGURATION; | |
| UL, CSA APPROVAL; 120/240 VAC VOLTAGE RATING; NEMA 12 ENCLOSURE; 3-WIRE CIRCUIT CONFIGURATION; L-N, L-G, N-G MODES OF PROTECTION; 340 J SURGE ENERGY PER PHASE |