Thomas & Betts Corporation Surge Suppressor 1224-SH

Description
14 INCH W X 8 INCH D X 16 INCH H SIZE; SCREW TERMINAL CONNECTION TYPE; RESIDENTIAL, COMMERCIAL, INDUSTRIAL APPLICATION; 120/240 VAC VOLTAGE RATING; NEMA 12 ENCLOSURE; -40 TO 60 DEG C OPERATING TEMPERATURE; 1-PHASE 3-WIRE WITH GROUND CIRCUIT CONFIGURATION;
Datasheet
Description
14 INCH W X 8 INCH D X 16 INCH H SIZE; SCREW TERMINAL CONNECTION TYPE; RESIDENTIAL, COMMERCIAL, INDUSTRIAL APPLICATION; 120/240 VAC VOLTAGE RATING; NEMA 12 ENCLOSURE; -40 TO 60 DEG C OPERATING TEMPERATURE; 1-PHASE 3-WIRE WITH GROUND CIRCUIT CONFIGURATION;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Suppressor - 1224-SH - Thomas & Betts Corporation
Memphis, TN, USA
Surge Suppressor
1224-SH
Surge Suppressor 1224-SH
14 INCH W X 8 INCH D X 16 INCH H SIZE; SCREW TERMINAL CONNECTION TYPE; RESIDENTIAL, COMMERCIAL, INDUSTRIAL APPLICATION; 120/240 VAC VOLTAGE RATING; NEMA 12 ENCLOSURE; -40 TO 60 DEG C OPERATING TEMPERATURE; 1-PHASE 3-WIRE WITH GROUND CIRCUIT CONFIGURATION;

14 INCH W X 8 INCH D X 16 INCH H SIZE; SCREW TERMINAL CONNECTION TYPE; RESIDENTIAL, COMMERCIAL, INDUSTRIAL APPLICATION; 120/240 VAC VOLTAGE RATING; NEMA 12 ENCLOSURE; -40 TO 60 DEG C OPERATING TEMPERATURE; 1-PHASE 3-WIRE WITH GROUND CIRCUIT CONFIGURATION;

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Single Phase Surge Suppressors
Product Number 1224-SH
Product Name Surge Suppressor
Surge Current 200000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Type 7P.36 - Surge Protection Device (SPD) - 7P3682752003 - Finder S.p.A. con unico socio
Specs
Standards CE Marking; CE-2, EAC-1, Servimeters-Logo, ukca
View Details
Surge Protection Devices - 101794 - RS Components, Ltd.
Specs
Surge Current 50000 amps
View Details
Surge Suppressor - 1224-SHB - Legrand - Pass & Seymour
Legrand - Pass & Seymour
Specs
Mounting Flush Mount
Standards UL
Surge Current 200000 amps
View Details
AC Surge Protector SPD I2R-T240 DIN-Rail 277 Vac Single-Phase + CM MOV, GDT 40 kA, IEC 61643-11 Class II, CE, RoHS - I2R-T240-2PG277 - Transtector Systems, Inc.
Specs
Mounting DIN Rail
Technology Metal Oxide Varistor
Standards CE Marking; IEC; RoHS; REACH
View Details