Thomas & Betts Corporation Surge Suppressor 2748-TWHB

Description
14 INCH W X 16 INCH H SIZE; SCREW TERMINAL CONNECTION TYPE; UL, CSA APPROVAL; 277/480 VAC VOLTAGE RATING; NEMA 12 ENCLOSURE; -40 TO 60 DEG C OPERATING TEMPERATURE; 3-PHASE 4-WIRE WITH GROUND CIRCUIT CONFIGURATION; 200 KILOAMPERE SURGE CURRENT PER PHASE; 2
Datasheet
Description
14 INCH W X 16 INCH H SIZE; SCREW TERMINAL CONNECTION TYPE; UL, CSA APPROVAL; 277/480 VAC VOLTAGE RATING; NEMA 12 ENCLOSURE; -40 TO 60 DEG C OPERATING TEMPERATURE; 3-PHASE 4-WIRE WITH GROUND CIRCUIT CONFIGURATION; 200 KILOAMPERE SURGE CURRENT PER PHASE; 2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Suppressor - 2748-TWHB - Thomas & Betts Corporation
Memphis, TN, USA
Surge Suppressor
2748-TWHB
Surge Suppressor 2748-TWHB
14 INCH W X 16 INCH H SIZE; SCREW TERMINAL CONNECTION TYPE; UL, CSA APPROVAL; 277/480 VAC VOLTAGE RATING; NEMA 12 ENCLOSURE; -40 TO 60 DEG C OPERATING TEMPERATURE; 3-PHASE 4-WIRE WITH GROUND CIRCUIT CONFIGURATION; 200 KILOAMPERE SURGE CURRENT PER PHASE; 2

14 INCH W X 16 INCH H SIZE; SCREW TERMINAL CONNECTION TYPE; UL, CSA APPROVAL; 277/480 VAC VOLTAGE RATING; NEMA 12 ENCLOSURE; -40 TO 60 DEG C OPERATING TEMPERATURE; 3-PHASE 4-WIRE WITH GROUND CIRCUIT CONFIGURATION; 200 KILOAMPERE SURGE CURRENT PER PHASE; 2

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Three Phase Surge Suppressors
Product Number 2748-TWHB
Product Name Surge Suppressor
Standards CSA Mark; UL
Surge Current 200000 amps
AC Energy Absorption 20000 joules
Unlock Full Specs
to access all available technical data