14 INCH W X 8 INCH D X 16 INCH H SIZE; LEAD WIRE CONNECTION TYPE; UL (CANADA AND US) APPROVAL; 120/208 VAC VOLTAGE RATING; FLUSH MOUNTING; NEMA 12 ENCLOSURE; -40 TO 60 DEG C OPERATING TEMPERATURE; 3-PHASE STAR 4-WIRE WITH GROUND CIRCUIT CONFIGURATION; L-N
| Thomas & Betts Corporation | |
|---|---|
| Product Category | Three Phase Surge Suppressors |
| Product Number | 1220-TWLI |
| Product Name | Surge Suppressor |
| Mounting | Flush Mount |
| Standards | UL |
| Surge Current | 100000 amps |