Thomas & Betts Corporation Datasheets for Coaxial Connectors
Coaxial connectors are composed of an insulated central conducting wire wrapped in another cylindrical conductor (the shield). The cable is usually wrapped in another insulating layer and an outer protective layer. Coaxial cables and connectors have the capacity to carry vast quantities of information. They are typically used in high-speed data and CATV applications.
Coaxial Connectors: Learn more
| Product Name | Notes |
|---|---|
| PLUG, DECORATOR TYPE; UL APPROVAL; STEEL BODY MATERIAL; NICKEL PLATED CONTACT MATERIAL; F COUPLING STYLE; NUMBER OF GANGS 1; COLOR IVORY | |
| PLUG, DECORATOR TYPE; UL APPROVAL; STEEL BODY MATERIAL; NICKEL PLATED CONTACT MATERIAL; F COUPLING STYLE; NUMBER OF GANGS 1; COLOR LIGHT ALMOND | |
| PLUG, DECORATOR TYPE; UL APPROVAL; STEEL BODY MATERIAL; NICKEL PLATED CONTACT MATERIAL; F COUPLING STYLE; NUMBER OF GANGS 1; COLOR WHITE |