Thomas & Betts Corporation Surge Suppressor 480-TDH

Description
14 INCH W X 8 INCH D X 16 INCH H SIZE; SCREW TERMINAL CONNECTION TYPE; UL, CSA APPROVAL; 480 VAC VOLTAGE RATING; NEMA 12 ENCLOSURE; -40 TO 60 DEG C OPERATING TEMPERATURE; 3-PHASE DELTA 3-WIRE WITH GROUND CIRCUIT CONFIGURATION; 200 KILOAMPERE SURGE CURRENT
Datasheet
Description
14 INCH W X 8 INCH D X 16 INCH H SIZE; SCREW TERMINAL CONNECTION TYPE; UL, CSA APPROVAL; 480 VAC VOLTAGE RATING; NEMA 12 ENCLOSURE; -40 TO 60 DEG C OPERATING TEMPERATURE; 3-PHASE DELTA 3-WIRE WITH GROUND CIRCUIT CONFIGURATION; 200 KILOAMPERE SURGE CURRENT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Suppressor - 480-TDH - Thomas & Betts Corporation
Memphis, TN, USA
Surge Suppressor
480-TDH
Surge Suppressor 480-TDH
14 INCH W X 8 INCH D X 16 INCH H SIZE; SCREW TERMINAL CONNECTION TYPE; UL, CSA APPROVAL; 480 VAC VOLTAGE RATING; NEMA 12 ENCLOSURE; -40 TO 60 DEG C OPERATING TEMPERATURE; 3-PHASE DELTA 3-WIRE WITH GROUND CIRCUIT CONFIGURATION; 200 KILOAMPERE SURGE CURRENT

14 INCH W X 8 INCH D X 16 INCH H SIZE; SCREW TERMINAL CONNECTION TYPE; UL, CSA APPROVAL; 480 VAC VOLTAGE RATING; NEMA 12 ENCLOSURE; -40 TO 60 DEG C OPERATING TEMPERATURE; 3-PHASE DELTA 3-WIRE WITH GROUND CIRCUIT CONFIGURATION; 200 KILOAMPERE SURGE CURRENT

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Three Phase Surge Suppressors
Product Number 480-TDH
Product Name Surge Suppressor
Standards CSA Mark; UL
Surge Current 200000 amps
AC Energy Absorption 20000 joules
Unlock Full Specs
to access all available technical data