Thomas & Betts Corporation Surge Suppressor 240-TDM

Description
4 INCH W X 3 INCH D X 6 INCH H SIZE; LEAD WIRE CONNECTION TYPE; UL (CANADA AND US) APPROVAL; 120/240 VAC VOLTAGE RATING; FLUSH MOUNTING; NEMA 12 ENCLOSURE; -40 TO 60 DEG C OPERATING TEMPERATURE; 3-PHASE DELTA H-LEG 4-WIRE WITH GROUND CIRCUIT CONFIGURATION
Datasheet
Description
4 INCH W X 3 INCH D X 6 INCH H SIZE; LEAD WIRE CONNECTION TYPE; UL (CANADA AND US) APPROVAL; 120/240 VAC VOLTAGE RATING; FLUSH MOUNTING; NEMA 12 ENCLOSURE; -40 TO 60 DEG C OPERATING TEMPERATURE; 3-PHASE DELTA H-LEG 4-WIRE WITH GROUND CIRCUIT CONFIGURATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Suppressor - 240-TDM - Thomas & Betts Corporation
Memphis, TN, USA
Surge Suppressor
240-TDM
Surge Suppressor 240-TDM
4 INCH W X 3 INCH D X 6 INCH H SIZE; LEAD WIRE CONNECTION TYPE; UL (CANADA AND US) APPROVAL; 120/240 VAC VOLTAGE RATING; FLUSH MOUNTING; NEMA 12 ENCLOSURE; -40 TO 60 DEG C OPERATING TEMPERATURE; 3-PHASE DELTA H-LEG 4-WIRE WITH GROUND CIRCUIT CONFIGURATION

4 INCH W X 3 INCH D X 6 INCH H SIZE; LEAD WIRE CONNECTION TYPE; UL (CANADA AND US) APPROVAL; 120/240 VAC VOLTAGE RATING; FLUSH MOUNTING; NEMA 12 ENCLOSURE; -40 TO 60 DEG C OPERATING TEMPERATURE; 3-PHASE DELTA H-LEG 4-WIRE WITH GROUND CIRCUIT CONFIGURATION

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Three Phase Surge Suppressors
Product Number 240-TDM
Product Name Surge Suppressor
Mounting Flush Mount
Standards UL
Surge Current 100000 amps
Unlock Full Specs
to access all available technical data