4.6 INCH H SIZE; WIRE CONNECTION TYPE; UL, CSA APPROVAL; 277/480 VAC VOLTAGE RATING; NEMA 12 ENCLOSURE; -40 TO 60 DEG C OPERATING TEMPERATURE; 3-PHASE 4-WIRE WITH GROUND CIRCUIT CONFIGURATION; 100 KILOAMPERE SURGE CURRENT PER PHASE
| Thomas & Betts Corporation | |
|---|---|
| Product Category | Three Phase Surge Suppressors |
| Product Number | 2748-TWLI |
| Product Name | Surge Suppressor |
| Standards | CSA Mark; UL |