4 INCH W X 3 INCH D X 6 INCH H SIZE; 12 AWG WIRE CONNECTION TYPE; RESIDENTIAL, COMMERCIAL, INDUSTRIAL APPLICATION; 120/240 VAC VOLTAGE RATING; FLUSH MOUNTING; NEMA 12 ENCLOSURE; -40 TO 60 DEG C OPERATING TEMPERATURE; 1-PHASE 3-WIRE WITH GROUND CIRCUIT CON
| Thomas & Betts Corporation | |
|---|---|
| Product Category | Single Phase Surge Suppressors |
| Product Number | 1224-SM |
| Product Name | Surge Suppressor |
| Mounting | Flush Mount |