Thomas & Betts Corporation Datasheets for Disconnect Switches
Disconnect switches rapidly disconnect circuits from power supplies in the event of an emergency.
Disconnect Switches: Learn more
| Product Name | Notes |
|---|---|
| 11.13 INCH W X 11.06 INCH D X 8.88 INCH H SIZE; VALOX 357 ENCLOSURE MATERIAL; UL (CANADA AND US) APPROVAL; NEMA 4X/12K, IP67 ENCLOSURE; 100 AMPERE CURRENT RATING; 2... | |
| 9.13 INCH W X 10.09 INCH D X 6.88 INCH H SIZE; VALOX 357 ENCLOSURE MATERIAL; UL (CANADA AND US) APPROVAL; NEMA 4X/12K, IP67 ENCLOSURE; 30 AMPERE CURRENT RATING; 1/2... | |
| 9.13 INCH W X 10.09 INCH D X 6.88 INCH H SIZE; VALOX 357 ENCLOSURE MATERIAL; UL (CANADA AND US) APPROVAL; NEMA 4X/12K, IP67 ENCLOSURE; 60 AMPERE CURRENT RATING; 1-1/2... | |
| HEAVY DUTY, SAFETY TYPE; 7.38 INCH L X 4.88 INCH D SIZE; THERMOPLASTIC ENCLOSURE MATERIAL; UL (CANADA AND US) APPROVAL; NEMA 4X ENCLOSURE; 30 AMPERE CURRENT RATING; 5 HP AT... | |
| SAFETY TYPE; 7.38 INCH W X 4.88 INCH D X 9.69 INCH H SIZE; VALOX 357 ENCLOSURE MATERIAL; UL, CUL APPROVAL; NEMA 4X/12K, IP67 ENCLOSURE; 30 AMPERE CURRENT RATING; 1... | |
| SAFETY TYPE; 9.13 INCH W X 6.31 INCH D X 12.38 INCH H SIZE; VALOX 357 ENCLOSURE MATERIAL; UL, CUL APPROVAL; NEMA 4X/12K, IP67 ENCLOSURE; 60 AMPERE CURRENT RATING; 3... | |
| SAFETY TYPE; VALOX 357 ENCLOSURE MATERIAL; UL, CUL APPROVAL; NEMA 4X/12K, IP67 ENCLOSURE; 100 AMPERE CURRENT RATING; 5 HP AT 120 VAC, 10 HP AT 208 VAC, 15 HP AT... |