Thomas & Betts Corporation Datasheets for Lighting Fixtures
Lighting fixtures produce artificial light in industrial areas or workspaces.
Lighting Fixtures: Learn more
| Product Name | Notes |
|---|---|
| 1.29 INCH; 1.59 INCH; 3.281 INCH; UL (CANADA AND US) APPROVAL; 1 LAMP(S); LED LAMP TYPE; 1/4 W LAMP WATTAGE; 120 VAC LAMP VOLTAGE; CLEAR BODY FINISH; NO CORD COVER... | |
| 1.77 INCH; 0.89 INCH; ETL (CANADA AND US) APPROVAL; RESIDENTIAL APPLICATION; LED LAMP TYPE; 120 VAC LAMP VOLTAGE; WHITE BODY FINISH; NUMBER OF GANGS 1; INCLUDES AMBIENT LIGHT LEVEL SENSOR... | |
| 1/2 INCH HUB SIZE; 5 HUB(S); UL APPROVAL; CEILING MOUNTING; 200 W LAMP WATTAGE; WEATHERPROOF; GRAY HOUSING FINISH; 4 PLUG(S); IMPACT RESISTANT CAST METAL GUARD MATERIAL; GRAY GUARD FINISH; CLEAR... | |
| 1/2 INCH HUB SIZE; 5 HUB(S); UL APPROVAL; WALL MOUNTING; 200 W LAMP WATTAGE; WEATHERPROOF; GRAY HOUSING FINISH; 4 PLUG(S); IMPACT RESISTANT CAST METAL GUARD MATERIAL; GRAY GUARD FINISH; CLEAR... | |
| 1/2 INCH NPT HUB SIZE; UL APPROVAL; PENDANT MOUNTING; 100 W LAMP WATTAGE; WEATHERPROOF; GRAY HOUSING FINISH; 4 PLUG(S); IMPACT RESISTANT CAST METAL GUARD MATERIAL; GRAY GUARD FINISH; CLEAR GLOBE... | |
| BLACK FINISH; UL (CANADA AND US), CSA APPROVAL; NO LAMP INCLUDED; (3) MEDIUM BASE LAMP TYPE; INCLUDES SEALING GASKET; APPLICATION OUTDOOR | |
| ENHANCED TYPE; 1.29 INCH; 1.59 INCH; 3.281 INCH; UL (CANADA AND US) APPROVAL; 1 LAMP(S); LED LAMP TYPE; 1/4 W LAMP WATTAGE; 120 VAC LAMP VOLTAGE; CLEAR BODY FINISH; NO... | |
| ENHANCED TYPE; 1.29 INCH; 1.59 INCH; 3.812 INCH; UL 498, UL (CANADA AND US) APPROVAL; HALLWAY APPLICATION; LED LAMP TYPE; 120 VAC LAMP VOLTAGE; CLEAR BODY FINISH; INCLUDES LIGHT SENSOR; | |
| FIXTURE WITH BRACKET AND SURFACE BOX TYPE; 1/2 INCH HUB SIZE; 5 HUB(S); UL (CANADA AND US) APPROVAL; CEILING MOUNTING; 100 W LAMP WATTAGE; WEATHERPROOF; GRAY HOUSING FINISH; 4 PLUG(S); | |
| FIXTURE WITH BRACKET AND SURFACE BOX TYPE; 1/2 INCH HUB SIZE; 5 HUB(S); UL (CANADA AND US) APPROVAL; WALL MOUNTING; 100 W LAMP WATTAGE; WEATHERPROOF; GRAY HOUSING FINISH; 4 PLUG(S); | |
| FIXTURE WITH BRACKET AND SURFACE BOX TYPE; 1/2 INCH NPT HUB SIZE; UL (CANADA AND US) APPROVAL; PENDANT MOUNTING; 200 W LAMP WATTAGE; WEATHERPROOF; GRAY HOUSING FINISH; IMPACT RESISTANT CAST... | |
| GREEN FINISH; UL (CANADA AND US), CSA APPROVAL; NO LAMP INCLUDED; (3) MEDIUM BASE LAMP TYPE; INCLUDES SEALING GASKET; APPLICATION OUTDOOR |