14 INCH W X 8 INCH D X 16 INCH H SIZE; SCREW TERMINAL CONNECTION TYPE; UL (CANADA AND US) APPROVAL; 120/240 VAC VOLTAGE RATING; FLUSH MOUNTING; NEMA 12 ENCLOSURE; -40 TO 60 DEG C OPERATING TEMPERATURE; SINGLE PHASE 3-WIRE WITH GROUND CIRCUIT CONFIGURATION
| Thomas & Betts Corporation | |
|---|---|
| Product Category | Single Phase Surge Suppressors |
| Product Number | 1224-SHB |
| Product Name | Surge Suppressor |
| Mounting | Flush Mount |
| Standards | UL |
| Surge Current | 200000 amps |