14 INCH W X 8 INCH D X 16 INCH H SIZE; SCREW TERMINAL CONNECTION TYPE; UL, CSA APPROVAL; 277/480 VAC VOLTAGE RATING; NEMA 12 ENCLOSURE; -40 TO 60 DEG C OPERATING TEMPERATURE; 3-PHASE 4-WIRE WITH GROUND CIRCUIT CONFIGURATION; 200 KILOAMPERE SURGE CURRENT P
| Thomas & Betts Corporation | |
|---|---|
| Product Category | Three Phase Surge Suppressors |
| Product Number | 2748-TWH |
| Product Name | Surge Suppressor |
| Standards | CSA Mark; UL |
| Surge Current | 200000 amps |
| AC Energy Absorption | 20000 joules |