Interface, Inc. - AZ TEDS High-Speed Indicator Model 9860

Description
Why the Interface series 9860 TEDS High-Speed Indicator is the best in class: • Sample rate 120 readings per second • 4 limit setpoints with solid s/h relays • Programmable analog output, ±10 VDC and 4–20 MA, 2000 Hz bandwidth • 5 digit bipolar LED display • Nonlinearity <±0.01% • Front panel shunt calibration • Peak and valley monitoring • Remote and front panel tare • Powers four 350 ohm load cells • Designed for CE compliance • Bidirectional RS-232
Description
Why the Interface series 9860 TEDS High-Speed Indicator is the best in class: • Sample rate 120 readings per second • 4 limit setpoints with solid s/h relays • Programmable analog output, ±10 VDC and 4–20 MA, 2000 Hz bandwidth • 5 digit bipolar LED display • Nonlinearity <±0.01% • Front panel shunt calibration • Peak and valley monitoring • Remote and front panel tare • Powers four 350 ohm load cells • Designed for CE compliance • Bidirectional RS-232

Suppliers

Company
Product
Description
Supplier Links
TEDS High-Speed Indicator - Model 9860 - Interface, Inc. - AZ
Scottsdale, AZ, USA
TEDS High-Speed Indicator
Model 9860
TEDS High-Speed Indicator Model 9860
Why the Interface series 9860 TEDS High-Speed Indicator is the best in class: • Sample rate 120 readings per second • 4 limit setpoints with solid s/h relays • Programmable analog output, ±10 VDC and 4–20 MA, 2000 Hz bandwidth • 5 digit bipolar LED display • Nonlinearity <±0.01% • Front panel shunt calibration • Peak and valley monitoring • Remote and front panel tare • Powers four 350 ohm load cells • Designed for CE compliance • Bidirectional RS-232

Why the Interface series 9860 TEDS High-Speed Indicator is the best in class:

• Sample rate 120 readings per second
• 4 limit setpoints with solid s/h relays
• Programmable analog output, ±10 VDC and 4–20 MA, 2000 Hz bandwidth
• 5 digit bipolar LED display
• Nonlinearity <±0.01%
• Front panel shunt calibration
• Peak and valley monitoring
• Remote and front panel tare
• Powers four 350 ohm load cells
• Designed for CE compliance
• Bidirectional RS-232

Supplier's Site

Technical Specifications

  Interface, Inc. - AZ
Product Category Digital Panel Meters
Product Number Model 9860
Product Name TEDS High-Speed Indicator
Outputs Analog; Serial Communications
Features Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
Unlock Full Specs
to access all available technical data

Similar Products

830XS1 Digital Indicator | Panel-mount Housing 96 x 48 mm | Intrinsically Safe Optional - 830XS1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details
Modbus Large Digital Display - DPM-300 - BinMaster, Inc.
Specs
Features Alarms
Display Type Combination
Character Size Larger than 0.56 (14.2mm)
View Details
Field Indicator - JDF200 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Displays Bargraph; Intrinsically safe
Display Type Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details