Interface, Inc. - AZ General Purpose Indicator Model 9820

Description
Why the Interface series 9820 General Purpose Indicator is the best in class: Bipolar 5 digit bipolar LED display Nonlinearity < 0.01% Analog output - 10 VDC, with 2 kHz bandwidth Front panel shunt calibration, tension or compression, internal or external resistor Peak and valley monitoring Remote and front panel tare Transformer minimizes noise More Information Bipolar, 5-digit display featuring 2000Hz high-bandwidth, +/-10V analog output, front-panel shunt calibration and tare, peak and valley monitoring. Sensor connection is via a removable screw-terminal connector.
Description
Why the Interface series 9820 General Purpose Indicator is the best in class: Bipolar 5 digit bipolar LED display Nonlinearity < 0.01% Analog output - 10 VDC, with 2 kHz bandwidth Front panel shunt calibration, tension or compression, internal or external resistor Peak and valley monitoring Remote and front panel tare Transformer minimizes noise More Information Bipolar, 5-digit display featuring 2000Hz high-bandwidth, +/-10V analog output, front-panel shunt calibration and tare, peak and valley monitoring. Sensor connection is via a removable screw-terminal connector.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Indicator - Model 9820 - Interface, Inc. - AZ
Scottsdale, AZ, USA
General Purpose Indicator
Model 9820
General Purpose Indicator Model 9820
Why the Interface series 9820 General Purpose Indicator is the best in class: Bipolar 5 digit bipolar LED display Nonlinearity < 0.01% Analog output - 10 VDC, with 2 kHz bandwidth Front panel shunt calibration, tension or compression, internal or external resistor Peak and valley monitoring Remote and front panel tare Transformer minimizes noise More Information Bipolar, 5-digit display featuring 2000Hz high-bandwidth, +/-10V analog output, front-panel shunt calibration and tare, peak and valley monitoring. Sensor connection is via a removable screw-terminal connector.

Why the Interface series 9820 General Purpose Indicator is the best in class:

  • Bipolar
  • 5 digit bipolar LED display
  • Nonlinearity < 0.01%
  • Analog output - 10 VDC, with 2 kHz bandwidth
  • Front panel shunt calibration, tension or compression, internal or external resistor
  • Peak and valley monitoring
  • Remote and front panel tare
  • Transformer minimizes noise

More Information

Bipolar, 5-digit display featuring 2000Hz high-bandwidth, +/-10V analog output, front-panel shunt calibration and tare, peak and valley monitoring. Sensor connection is via a removable screw-terminal connector.

Supplier's Site

Technical Specifications

  Interface, Inc. - AZ
Product Category Digital Panel Meters
Product Number Model 9820
Product Name General Purpose Indicator
Outputs Parallel Communications (optional feature)
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
Display Technology LED
Unlock Full Specs
to access all available technical data

Similar Products

6 Digit LED Display Panel Meter - SANTEST GKS-01 - Exsenco, LLC
Specs
Outputs Parallel Communications (optional feature); Serial Communications
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
View Details
Digital Panel Meter - MA12-110V-CU - Altech Corp.
Specs
Display Technology LED
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details
4 suppliers
 - Digital Panel Meters for Frequency, Rate, or Period Applications, L60000FR - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
6/6-ch Monitor Front Panel LAN-XI - UA-2113--060- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 6
Input Type Standardized voltage (+/- 10V)
View Details