Interface, Inc. - AZ Multi-Channel Indicator Model 9850

Description
Why the Interface series 9850 Multi-Channel Indicator is the best in class: AC carrier excitation 2000 samples/sec/channel Works with torque transducers, load cells, encoders, LVDTs and speed pickups 7-pole 200 Hz antialias filter plus 4-pole digital filters Auto-scaled 5V and/or 10V analog outputs RS232, RS422, RS485 serial communication Torque, speed, and HP display Max/min capture Two-line backlit LCD display More Information The model 9850's modular design allows the use of 7 different types of channel cards in 2 available channels. Available channels include AC mV/V for use with Rotary Transformer type torque sensors, DC mV/V, +/-5V or +/-10V, 4-20mA, Frequency (speed), Encoder and LVDT position sensors. A 3rd math channel allows display of calculate values such as horsepower, unit conversion, peak or valley, etc. The dual +/-10V analog outputs are assignable to any of the three channels. 2000 Hz sample rate allows true peak monitoring. Included software for graphical data display and logging.
Description
Why the Interface series 9850 Multi-Channel Indicator is the best in class: AC carrier excitation 2000 samples/sec/channel Works with torque transducers, load cells, encoders, LVDTs and speed pickups 7-pole 200 Hz antialias filter plus 4-pole digital filters Auto-scaled 5V and/or 10V analog outputs RS232, RS422, RS485 serial communication Torque, speed, and HP display Max/min capture Two-line backlit LCD display More Information The model 9850's modular design allows the use of 7 different types of channel cards in 2 available channels. Available channels include AC mV/V for use with Rotary Transformer type torque sensors, DC mV/V, +/-5V or +/-10V, 4-20mA, Frequency (speed), Encoder and LVDT position sensors. A 3rd math channel allows display of calculate values such as horsepower, unit conversion, peak or valley, etc. The dual +/-10V analog outputs are assignable to any of the three channels. 2000 Hz sample rate allows true peak monitoring. Included software for graphical data display and logging.

Suppliers

Company
Product
Description
Supplier Links
Multi-Channel Indicator - Model 9850 - Interface, Inc. - AZ
Scottsdale, AZ, USA
Multi-Channel Indicator
Model 9850
Multi-Channel Indicator Model 9850
Why the Interface series 9850 Multi-Channel Indicator is the best in class: AC carrier excitation 2000 samples/sec/channel Works with torque transducers, load cells, encoders, LVDTs and speed pickups 7-pole 200 Hz antialias filter plus 4-pole digital filters Auto-scaled 5V and/or 10V analog outputs RS232, RS422, RS485 serial communication Torque, speed, and HP display Max/min capture Two-line backlit LCD display More Information The model 9850's modular design allows the use of 7 different types of channel cards in 2 available channels. Available channels include AC mV/V for use with Rotary Transformer type torque sensors, DC mV/V, +/-5V or +/-10V, 4-20mA, Frequency (speed), Encoder and LVDT position sensors. A 3rd math channel allows display of calculate values such as horsepower, unit conversion, peak or valley, etc. The dual +/-10V analog outputs are assignable to any of the three channels. 2000 Hz sample rate allows true peak monitoring. Included software for graphical data display and logging.

Why the Interface series 9850 Multi-Channel Indicator is the best in class:

  • AC carrier excitation
  • 2000 samples/sec/channel
  • Works with torque transducers, load cells, encoders, LVDTs and speed pickups
  • 7-pole 200 Hz antialias filter plus 4-pole digital filters
  • Auto-scaled 5V and/or 10V analog outputs
  • RS232, RS422, RS485 serial communication
  • Torque, speed, and HP display
  • Max/min capture
  • Two-line backlit LCD display

More Information

The model 9850's modular design allows the use of 7 different types of channel cards in 2 available channels. Available channels include AC mV/V for use with Rotary Transformer type torque sensors, DC mV/V, +/-5V or +/-10V, 4-20mA, Frequency (speed), Encoder and LVDT position sensors. A 3rd math channel allows display of calculate values such as horsepower, unit conversion, peak or valley, etc. The dual +/-10V analog outputs are assignable to any of the three channels. 2000 Hz sample rate allows true peak monitoring. Included software for graphical data display and logging.

Supplier's Site

Technical Specifications

  Interface, Inc. - AZ
Product Category Digital Panel Meters
Product Number Model 9850
Product Name Multi-Channel Indicator
Outputs Analog; Serial Communications
Unlock Full Specs
to access all available technical data

Similar Products

6 Digit LED Display Panel Meter - SANTEST GKS-01 - Exsenco, LLC
Specs
Outputs Parallel Communications (optional feature); Serial Communications
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
View Details
Digital Panel Meter - MV2307-110V-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 50 to 516 volts
Frequency Range 60 Hz
View Details
3 suppliers
 - Digital Panel Meters for Process and Ratiometric Applications, L20000P - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
1/1-ch 200kHz Module Front Panel LAN-XI - UA-2117--011- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 3
Input Type 200V condensor microphones
View Details