Interface, Inc. - AZ Intelligent Indicator Model 9840

Description
Why the Interface series 9840 Intelligent Indicator is the best in class: 1 or 2 Channel Remote sense excitation 5 & 6 point linearization Bipolar 999,999 display counts Nonlinearity < 0.005% Auto setup for multiple load cells Fast, direct analog output 10 VDC scalable analog output - 16 bit Full duplex RS232C communication More Information The 9840 is suitable for use in calibration labs, field service, or anywhere high accuracy is important. Features include a bipolar 6-digit 2-line display, remote sense, low noise, 22-bit resolution, USB port with RS232 communication, mV/V calibration and the ability to store up to 25 different sensors. 6-point linearization, unit conversion, front-panel tare. Self calibration via TEDS Plug & Play ready IEEE1451.4 compliance.
Description
Why the Interface series 9840 Intelligent Indicator is the best in class: 1 or 2 Channel Remote sense excitation 5 & 6 point linearization Bipolar 999,999 display counts Nonlinearity < 0.005% Auto setup for multiple load cells Fast, direct analog output 10 VDC scalable analog output - 16 bit Full duplex RS232C communication More Information The 9840 is suitable for use in calibration labs, field service, or anywhere high accuracy is important. Features include a bipolar 6-digit 2-line display, remote sense, low noise, 22-bit resolution, USB port with RS232 communication, mV/V calibration and the ability to store up to 25 different sensors. 6-point linearization, unit conversion, front-panel tare. Self calibration via TEDS Plug & Play ready IEEE1451.4 compliance.

Suppliers

Company
Product
Description
Supplier Links
Intelligent Indicator - Model 9840 - Interface, Inc. - AZ
Scottsdale, AZ, USA
Intelligent Indicator
Model 9840
Intelligent Indicator Model 9840
Why the Interface series 9840 Intelligent Indicator is the best in class: 1 or 2 Channel Remote sense excitation 5 & 6 point linearization Bipolar 999,999 display counts Nonlinearity < 0.005% Auto setup for multiple load cells Fast, direct analog output 10 VDC scalable analog output - 16 bit Full duplex RS232C communication More Information The 9840 is suitable for use in calibration labs, field service, or anywhere high accuracy is important. Features include a bipolar 6-digit 2-line display, remote sense, low noise, 22-bit resolution, USB port with RS232 communication, mV/V calibration and the ability to store up to 25 different sensors. 6-point linearization, unit conversion, front-panel tare. Self calibration via TEDS Plug & Play ready IEEE1451.4 compliance.

Why the Interface series 9840 Intelligent Indicator is the best in class:

  • 1 or 2 Channel
  • Remote sense excitation
  • 5 & 6 point linearization
  • Bipolar
  • 999,999 display counts
  • Nonlinearity < 0.005%
  • Auto setup for multiple load cells
  • Fast, direct analog output
  • 10 VDC scalable analog output - 16 bit
  • Full duplex RS232C communication

More Information

The 9840 is suitable for use in calibration labs, field service, or anywhere high accuracy is important. Features include a bipolar 6-digit 2-line display, remote sense, low noise, 22-bit resolution, USB port with RS232 communication, mV/V calibration and the ability to store up to 25 different sensors. 6-point linearization, unit conversion, front-panel tare. Self calibration via TEDS Plug & Play ready IEEE1451.4 compliance.

Supplier's Site

Technical Specifications

  Interface, Inc. - AZ
Product Category Digital Panel Meters
Product Number Model 9840
Product Name Intelligent Indicator
Outputs Analog; Serial Communications (optional feature)
Display Type Alphanumeric
Display Technology LCD
Unlock Full Specs
to access all available technical data

Similar Products

5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
Digital Panel Meter - MFM384-C-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
2 suppliers
 - Digital Panel Meter for Scale and Weighing Applications - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
3/1-ch Front Panel LAN-XI Sound - UA-2104--031- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 3
Input Type 200V condensor microphones
View Details