Interface, Inc. - AZ High Speed Digital Indicator Model 9830

Description
Why the Interface series 9830 High Speed Digital Indicator is the best in class: Sample rate 120 readings per second 4 limit setpoints with solid s/h relays Programmable analog output, 10 VDC or 4-20 MA 5 digit bipolar LED display Nonlinearity < 0.01% Front panel shunt calibration Peak and valley monitoring Remote and front panel tare Powers four 350 load cells Designed for CE compliance More Information Bipolar 5-digit display with 120 sample/second internal update rate, 2000Hz high bandwidth +/-10v and 4-20mA outputs, front panel shunt calibration and tare, RS232 and digital output setpoints and adjustable digital filter. Packaged in an aluminum 1/8 DIN, panel mountable enclosure with a plug-in AC power cord. Sensor connection via 9-pin connector.
Description
Why the Interface series 9830 High Speed Digital Indicator is the best in class: Sample rate 120 readings per second 4 limit setpoints with solid s/h relays Programmable analog output, 10 VDC or 4-20 MA 5 digit bipolar LED display Nonlinearity < 0.01% Front panel shunt calibration Peak and valley monitoring Remote and front panel tare Powers four 350 load cells Designed for CE compliance More Information Bipolar 5-digit display with 120 sample/second internal update rate, 2000Hz high bandwidth +/-10v and 4-20mA outputs, front panel shunt calibration and tare, RS232 and digital output setpoints and adjustable digital filter. Packaged in an aluminum 1/8 DIN, panel mountable enclosure with a plug-in AC power cord. Sensor connection via 9-pin connector.

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital Indicator - Model 9830 - Interface, Inc. - AZ
Scottsdale, AZ, USA
High Speed Digital Indicator
Model 9830
High Speed Digital Indicator Model 9830
Why the Interface series 9830 High Speed Digital Indicator is the best in class: Sample rate 120 readings per second 4 limit setpoints with solid s/h relays Programmable analog output, 10 VDC or 4-20 MA 5 digit bipolar LED display Nonlinearity < 0.01% Front panel shunt calibration Peak and valley monitoring Remote and front panel tare Powers four 350 load cells Designed for CE compliance More Information Bipolar 5-digit display with 120 sample/second internal update rate, 2000Hz high bandwidth +/-10v and 4-20mA outputs, front panel shunt calibration and tare, RS232 and digital output setpoints and adjustable digital filter. Packaged in an aluminum 1/8 DIN, panel mountable enclosure with a plug-in AC power cord. Sensor connection via 9-pin connector.

Why the Interface series 9830 High Speed Digital Indicator is the best in class:

  • Sample rate 120 readings per second
  • 4 limit setpoints with solid s/h relays
  • Programmable analog output, 10 VDC or 4-20 MA
  • 5 digit bipolar LED display
  • Nonlinearity < 0.01%
  • Front panel shunt calibration
  • Peak and valley monitoring
  • Remote and front panel tare
  • Powers four 350 load cells
  • Designed for CE compliance

More Information

Bipolar 5-digit display with 120 sample/second internal update rate, 2000Hz high bandwidth +/-10v and 4-20mA outputs, front panel shunt calibration and tare, RS232 and digital output setpoints and adjustable digital filter. Packaged in an aluminum 1/8 DIN, panel mountable enclosure with a plug-in AC power cord. Sensor connection via 9-pin connector.

Supplier's Site

Technical Specifications

  Interface, Inc. - AZ
Product Category Digital Panel Meters
Product Number Model 9830
Product Name High Speed Digital Indicator
Outputs Analog; Serial Communications
Features Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
Unlock Full Specs
to access all available technical data

Similar Products

830R Digital Indicator | Surface-mounted Enclosure / Field Housing IP65 - 830R - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
View Details
Loop-powered Process Meter - DPM-400 - BinMaster, Inc.
Specs
Features Adjustable Display; Alarms; Displays Bargraph
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
Field Indicator - JDF300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Intrinsically safe
Display Type Numeric; Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details