Interface, Inc. - AZ High Level Input Digital Indicator Model 9834

Description
Why the Interface series 9834 High Level Input Digital Indicator is the best in class: Works with +5 VDC, +10 VDC, 0-20 mA and 4-20 mA inputs Sample rate 120 readings per second Programmable analog output, +10 VDC and 4-20 mA, 2000 Hz bandwidth Bidirectional RS232 Nonlinearity < +0.01% Front panel calibration Peak and valley monitoring Remote and front panel tare 4 limit setpoints Designed for CE compliance More Information For use with amplified load cells and rotary torque sensors. Features 120 readings per second, programmable +/-10V or 4-20mA analog output, peak and valley monitoring, RS232. Packaged in an aluminum 1/8 DIN, panel mountable enclosure with a plug-in AC power cord. Sensor connection via 9-pin connector.
Description
Why the Interface series 9834 High Level Input Digital Indicator is the best in class: Works with +5 VDC, +10 VDC, 0-20 mA and 4-20 mA inputs Sample rate 120 readings per second Programmable analog output, +10 VDC and 4-20 mA, 2000 Hz bandwidth Bidirectional RS232 Nonlinearity < +0.01% Front panel calibration Peak and valley monitoring Remote and front panel tare 4 limit setpoints Designed for CE compliance More Information For use with amplified load cells and rotary torque sensors. Features 120 readings per second, programmable +/-10V or 4-20mA analog output, peak and valley monitoring, RS232. Packaged in an aluminum 1/8 DIN, panel mountable enclosure with a plug-in AC power cord. Sensor connection via 9-pin connector.

Suppliers

Company
Product
Description
Supplier Links
High Level Input Digital Indicator - Model 9834 - Interface, Inc. - AZ
Scottsdale, AZ, USA
High Level Input Digital Indicator
Model 9834
High Level Input Digital Indicator Model 9834
Why the Interface series 9834 High Level Input Digital Indicator is the best in class: Works with +5 VDC, +10 VDC, 0-20 mA and 4-20 mA inputs Sample rate 120 readings per second Programmable analog output, +10 VDC and 4-20 mA, 2000 Hz bandwidth Bidirectional RS232 Nonlinearity < +0.01% Front panel calibration Peak and valley monitoring Remote and front panel tare 4 limit setpoints Designed for CE compliance More Information For use with amplified load cells and rotary torque sensors. Features 120 readings per second, programmable +/-10V or 4-20mA analog output, peak and valley monitoring, RS232. Packaged in an aluminum 1/8 DIN, panel mountable enclosure with a plug-in AC power cord. Sensor connection via 9-pin connector.

Why the Interface series 9834 High Level Input Digital Indicator is the best in class:

  • Works with +5 VDC, +10 VDC, 0-20 mA and 4-20 mA inputs
  • Sample rate 120 readings per second
  • Programmable analog output, +10 VDC and 4-20 mA, 2000 Hz bandwidth
  • Bidirectional RS232
  • Nonlinearity < +0.01%
  • Front panel calibration
  • Peak and valley monitoring
  • Remote and front panel tare
  • 4 limit setpoints
  • Designed for CE compliance

More Information

For use with amplified load cells and rotary torque sensors. Features 120 readings per second, programmable +/-10V or 4-20mA analog output, peak and valley monitoring, RS232. Packaged in an aluminum 1/8 DIN, panel mountable enclosure with a plug-in AC power cord. Sensor connection via 9-pin connector.

Supplier's Site

Technical Specifications

  Interface, Inc. - AZ
Product Category Digital Panel Meters
Product Number Model 9834
Product Name High Level Input Digital Indicator
Outputs Analog; Serial Communications
Features Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Display Technology LED
Unlock Full Specs
to access all available technical data

Similar Products

6 Digit LED Display Panel Meter - SANTEST GKS-01 - Exsenco, LLC
Specs
Outputs Parallel Communications (optional feature); Serial Communications
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
View Details
Meters - 1920-2072-ND - DigiKey
Specs
Display Technology LED
Display Colors Red
Current Range 0.0 to 4960 amps
View Details
3 suppliers
 - Digital Panel Meter for Thermocouple Temperature - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
View Details
3/3-ch Front Panel LAN-XI for 3057 - UA-3112--030- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 3
Input Type Standardized voltage (+/- 10V)
View Details