TPA Motion Datasheets for Linear Bearings
Linear bearings are used in applications where a component needs to be moved along a straight line with high accuracy.
Linear Bearings: Learn more
| Product Name | Notes |
|---|---|
| For applications where you need to not just move in a straight line, we offer our curved rail linear guide products. Carriage assembly is made of square shaped plate (12.7... | |
| Crossed Roller Bearing "SETS" provide all the components necessary for one axis of motion. These non recirculating type linear bearings are known for their very smooth, high load carrying capacity,... | |
| Custom OEM Linear Washdown Products Made in USA: South Carolina Facility Size 43 Series Height = 100 mm (3.95 inches) Width = 28 mm (1.10 inches) Size 28 Series Height... | |
| Do you need a Motorized Linear Guide system capable of withstanding daily washing or survival in high moisture environments?. Our washdown ready system is designed with no exposed drive system. | |
| FXRG series cam roller linear guides are highly customizable linear guides. The round raceway surface sheds dirt and debris that would otherwise inhibit the linear movement of the cam rollers. | |
| LAX is a stainless steel series product and the LAN is a nitrided steel series product. Both are economical, light duty rail systems. These cam roller type linear guides systems... | |
| Linear guide provides precision low friction guidance of payloads for machine and instruments applications. One or multiple bearing blocks can be mounted on a linear guide rail. Each bearing block... | |
| Many food processing lines use multiple cameras to scan and monitor product quality. These typically are positioned just outside a window to keep them away from direct contact with liquids... | |
| Miniature Linear Bearings (MR Series) provide precision low friction guidance of payloads for machine and instruments applications. One or multiple bearing blocks can be mounted on a linear guide rail. | |
| Sliders are available with either 3 or 5 rollers. For the 3 roller version, the first and third roller are fixed concentric rollers that run on the same raceway. The... | |
| Standard SBI Series products are modified for high temperature environments. Polymer end caps are replace with all Aluminum end caps. Special surface treatments are applied such as Raydent, TDC, or... | |
| The sliders are available in 3 and 5 rollers configuration. The 3 roller version has the two lateral rollers aligned and in contact with the same raceway. These two rollers... | |
| The TEX rails, with their CEX sliders and rollers, are made entirely of stainless steel. They offer a simple and practical solution for all applications where high corrosion resistance is... |