TPA Motion Datasheets for Drawer Slides
Drawer slides use guides, bearings or rollers to support drawers and facilitate linear motion.
Drawer Slides: Learn more
| Product Name | Notes |
|---|---|
| Heavy Duty Drawer Slides Heavy Duty Drawer Slides are designed, developed, and manufactured for military mobile vehicle applications. Retracted Lengths Ranging from 610-1220mm (24-48") Extended Length Ranging from 1220-2440mm (48-96")... | |
| ASN28 and ASN43 Series Telescopic Linear Guides Ball Based Design, 4 Point Contact Rail Hole Spacing every 80 mm (3.15 inches) Universal Mounting (i.e., left or right side) Semi Telescoping... | |
| The DE Series is a high capacity telescopic rail assembly where the stroke is approximately equal to the overall length of the rail. This series is constructed with cold drawn... | |
| The DS Series is a high capacity telescopic rail assembly where the stroke is approximately equal to the overall length of the rail. This series is constructed with cold drawn... | |
| TLN Telescopic Linear Guides are part of a high capacity, telescopic guide family suitable for the toughest industrial applications. The TLN Series is constructed with cold drawn steel rails that... | |
| TLQ Series Telescopic Linear Guides are part of a compact, high capacity telescopic guide family suitable for the toughest industrial applications. The TLQ Series is constructed with cold drawn steel... | |
| TLR Series Telescopic Linear Guides are part of a high capacity telescopic guide family suitable for the toughest industrial applications. The TLR Series is constructed with cold drawn steel rails... | |
| TQN Series Telescopic Linear Guides are a compact, high capacity telescopic guide family suitable for the toughest industrial applications. The TQN Series is constructed with cold drawn steel rails that... |