TPA Motion Datasheets for Crossed Roller Slides
Crossed roller slides are simple linear motion devices that consist of a stationary base and a moving carriage. The rollers are crossed at a 90° angle in an alternating fashion and are enclosed in the rails, which have a machined V-shaped groove to support the rollers.
Crossed Roller Slides: Learn more
| Product Name | Notes |
|---|---|
| Precision Slides (RTN, RTL, RTNA, and RTLA) are preconfigured high precision slide assemblies preloaded and ready for installation in your application. No additional adjustments are necessary. Each assembly consists of... | |
| We design and develop x-axis linear slides for precision stage systems around your requirements. Designed for Very High Precision Movement Specifications: X travel = 25 mm with Piezo Motor Drive... | |
| We design and develop XY precision stage systems around your requirements. Designed for Very High Precision Movement Specifications: X travel = 50 mm with Piezo Motor Drive Technology Y travel... | |
| We design and develop XYZ precision stage systems around your requirements. Designed for Very High Precision Movement Specifications: X travel = 25 mm with Piezo Motor Drive Technology Y travel... | |
| XY Linear Stage Solutions for OEM and Industrial Applications. We design, develop, and manufacture low profile open xy-axis stages. Designed for very smooth travel and low friction. Designed to fit... |