TPA Motion Lightweight Ball Bearing Linear Guide HRC

Description
Linear guide provides precision low friction guidance of payloads for machine and instruments applications. One or multiple bearing blocks can be mounted on a linear guide rail. Each bearing block has two rows of recirculating balls that engage the precision ground rail allowing almost frictionless movement. These products are available in industry standard sizes as small as size 3 up to size 15. Rail length up to 1000 mm (39.4 inches) long. Excellent choice for multi-axis motion systems used in medical diagnostic machines, lab automation systems, desktop robot systems, and other small devices. Standard Recirculating Bearing Blocks Sizes 15, 20, 25, 30, 35, 45 and 55 Inner and Bottom Seal (i.e., low static and dynamic friction) Speed up to 5 m/s with EE, EZ, EU, SUE, or ZUE reinforced seals Preload Choices: V0 = Clearance, VS = Transitional, V1 = Light Preload Works in any orientation, horizontal, vertical, etc. Standard and Wide Rail versions available
Datasheet
Description
Linear guide provides precision low friction guidance of payloads for machine and instruments applications. One or multiple bearing blocks can be mounted on a linear guide rail. Each bearing block has two rows of recirculating balls that engage the precision ground rail allowing almost frictionless movement. These products are available in industry standard sizes as small as size 3 up to size 15. Rail length up to 1000 mm (39.4 inches) long. Excellent choice for multi-axis motion systems used in medical diagnostic machines, lab automation systems, desktop robot systems, and other small devices. Standard Recirculating Bearing Blocks Sizes 15, 20, 25, 30, 35, 45 and 55 Inner and Bottom Seal (i.e., low static and dynamic friction) Speed up to 5 m/s with EE, EZ, EU, SUE, or ZUE reinforced seals Preload Choices: V0 = Clearance, VS = Transitional, V1 = Light Preload Works in any orientation, horizontal, vertical, etc. Standard and Wide Rail versions available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lightweight Ball Bearing Linear Guide - HRC - TPA Motion
Fort Mill, SC, United States
Lightweight Ball Bearing Linear Guide
HRC
Lightweight Ball Bearing Linear Guide HRC
Linear guide provides precision low friction guidance of payloads for machine and instruments applications. One or multiple bearing blocks can be mounted on a linear guide rail. Each bearing block has two rows of recirculating balls that engage the precision ground rail allowing almost frictionless movement. These products are available in industry standard sizes as small as size 3 up to size 15. Rail length up to 1000 mm (39.4 inches) long. Excellent choice for multi-axis motion systems used in medical diagnostic machines, lab automation systems, desktop robot systems, and other small devices. Standard Recirculating Bearing Blocks Sizes 15, 20, 25, 30, 35, 45 and 55 Inner and Bottom Seal (i.e., low static and dynamic friction) Speed up to 5 m/s with EE, EZ, EU, SUE, or ZUE reinforced seals Preload Choices: V0 = Clearance, VS = Transitional, V1 = Light Preload Works in any orientation, horizontal, vertical, etc. Standard and Wide Rail versions available

Linear guide provides precision low friction guidance of payloads for machine and instruments applications. One or multiple bearing blocks can be mounted on a linear guide rail. Each bearing block has two rows of recirculating balls that engage the precision ground rail allowing almost frictionless movement. These products are available in industry standard sizes as small as size 3 up to size 15. Rail length up to 1000 mm (39.4 inches) long.

Excellent choice for multi-axis motion systems used in medical diagnostic machines, lab automation systems, desktop robot systems, and other small devices.

Standard Recirculating Bearing Blocks

  • Sizes 15, 20, 25, 30, 35, 45 and 55
  • Inner and Bottom Seal (i.e., low static and dynamic friction)
  • Speed up to 5 m/s with EE, EZ, EU, SUE, or ZUE reinforced seals
  • Preload Choices: V0 = Clearance, VS = Transitional, V1 = Light Preload
  • Works in any orientation, horizontal, vertical, etc.
  • Standard and Wide Rail versions available
Supplier's Site Datasheet

Technical Specifications

  TPA Motion
Product Category Linear Bearings
Product Number HRC
Product Name Lightweight Ball Bearing Linear Guide
Bearing Type Linear Motion Guide
Special Bearing Materials Stainless; Bearing and Rail Assemblies
Bearing Housing Flanged (optional feature); Rectangular
Bearing Features Lubrication Port; Wipe / Seal
Bearing Contact Double Side
Unlock Full Specs
to access all available technical data

Similar Products

Linear Bearings - 2175227 - RS Components, Ltd.
Specs
Open Closed - Bushing Open
Bearing Width 0.3150 inch (8 mm)
Bearing Diameter 0.1575 inch (4 mm)
View Details
Linear Bearings - 3906147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Open Closed - Bushing Closed
Bearing Width 0.2756 inch (7 mm)
Bearing Diameter 0.1181 inch (3 mm)
View Details
Slide Bushings - Slide-Bushings - Isotech, Inc.
Specs
Bearing Type Bushing (Ball)
View Details
Slide Rotary Bushing - SRE Type - NB Corporation of America
NB Corporation of America
Specs
Bearing Type Bushing (Ball)
Bearing Housing Flanged; None; Rectangular; Pillow Block
Open Closed - Bushing Closed
View Details