TPA Motion Datasheets for Linear Actuators
Electric linear actuators have an output rod that provides linear motion via a motor driven ball screw, lead screw or ACME screw assembly. The actuator's load is attached to the end of a screw or rod and is often unsupported.
Linear Actuators: Learn more
| Product Name | Notes |
|---|---|
| Motorized Ball Screw Assembly Screw diameters: 4.0 to 8.0 mm with leads from 1.0 to 12 mm Screw material: high alloy steel Ball Nuts: Flanged (most popular), cylindrical types optional... | |
| FLEX actuators (FAS ) are ultra compact preconfigured ball or lead screw driven linear actuators ready for installation in your application. No additional adjustments are necessary. Each assembly consists of... | |
| Micro Linear Actuator pack more functionality and reduced costs into electromechanical systems and devices, so Size Does Matter! Smaller and higher performance piezo motors, servo motors, and stepping motors along... | |
| Mini Linear Actuators are needed in life science studies that are requiring smaller more accurate and consistent testing brought about by fast changing motion control technology. Customers are looking to... | |
| Small linear actuator fulfill the need for low cost single axis precision motion actuators that can easily be combined to form multi-axis platforms. Most of these products find homes in... | |
| Waterproof Actuators are necessary where food or pharmaceuticals are manufactured due to the washing and or sterilization of the equipment. But machinery typically doesn't appreciate high-pressure spray or washing with... |