TPA Motion Cam Roller Slider Assembly CEN

Description
The sliders are available in 3 and 5 rollers configuration. The 3 roller version has the two lateral rollers aligned and in contact with the same raceway. These two rollers are concentric and “fixed” - blocked with Loctite. The adjustable central roller is eccentric for preloading against the opposite raceway. The 5 roller version has the two lateral and central roller aligned against the same raceway. These three rollers are “fixed”. The lateral are concentric rollers, while the central is an eccentric roller. The two adjustable rollers, next to the lateral roller, are eccentric and preloaded against the opposite raceway. Each slider assembly consist of 3 to 5 cam roller bearings attached to one unhardened steel plate. The steel plate is eCoated to achieve a black color.
Datasheet
Description
The sliders are available in 3 and 5 rollers configuration. The 3 roller version has the two lateral rollers aligned and in contact with the same raceway. These two rollers are concentric and “fixed” - blocked with Loctite. The adjustable central roller is eccentric for preloading against the opposite raceway. The 5 roller version has the two lateral and central roller aligned against the same raceway. These three rollers are “fixed”. The lateral are concentric rollers, while the central is an eccentric roller. The two adjustable rollers, next to the lateral roller, are eccentric and preloaded against the opposite raceway. Each slider assembly consist of 3 to 5 cam roller bearings attached to one unhardened steel plate. The steel plate is eCoated to achieve a black color.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cam Roller Slider Assembly - CEN - TPA Motion
Fort Mill, SC, United States
Cam Roller Slider Assembly
CEN
Cam Roller Slider Assembly CEN
The sliders are available in 3 and 5 rollers configuration. The 3 roller version has the two lateral rollers aligned and in contact with the same raceway. These two rollers are concentric and “fixed” - blocked with Loctite. The adjustable central roller is eccentric for preloading against the opposite raceway. The 5 roller version has the two lateral and central roller aligned against the same raceway. These three rollers are “fixed”. The lateral are concentric rollers, while the central is an eccentric roller. The two adjustable rollers, next to the lateral roller, are eccentric and preloaded against the opposite raceway. Each slider assembly consist of 3 to 5 cam roller bearings attached to one unhardened steel plate. The steel plate is eCoated to achieve a black color.

The sliders are available in 3 and 5 rollers configuration.

The 3 roller version has the two lateral rollers aligned and in contact with the same raceway. These two rollers are concentric and “fixed” - blocked with Loctite. The adjustable central roller is eccentric for preloading against the opposite raceway.

The 5 roller version has the two lateral and central roller aligned against the same raceway. These three rollers are “fixed”. The lateral are concentric rollers, while the central is an eccentric roller. The two adjustable rollers, next to the lateral roller, are eccentric and preloaded against the opposite raceway.

Each slider assembly consist of 3 to 5 cam roller bearings attached to one unhardened steel plate. The steel plate is eCoated to achieve a black color.

Supplier's Site Datasheet

Technical Specifications

  TPA Motion
Product Category Linear Bearings
Product Number CEN
Product Name Cam Roller Slider Assembly
Bearing Type Cam Follower
Special Bearing Materials Steel
Bearing Housing Rectangular
Bearing Features Self Aligning; Wipe / Seal (optional feature)
Bearing Contact Double Side
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide Rollers - VW-4 - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Bearing Type Guide Wheel
Special Bearing Materials Stainless
Bearing Width 0.7500 inch (19.05 mm)
View Details
Slide Screws - Slide-Screws - Isotech, Inc.
Specs
Bearing Type Bushing (Ball)
View Details
Slide Rotary Bushing - RK Type - NB Corporation of America
NB Corporation of America
Specs
Bearing Type Bushing (Ball)
Bearing Housing Flanged
Open Closed - Bushing Closed
View Details
Linear Bearing - LMB_UU Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Bearing Housing None
Open Closed - Bushing Open; Closed
Bearing Width 0.3750 to 6 inch (9.53 to 152 mm)
View Details