TPA Motion High Temperature Linear Guide LAN

Description
LAX is a stainless steel series product and the LAN is a nitrided steel series product. Both are economical, light duty rail systems. These cam roller type linear guides systems are ideally suited for various medium or light load applications in high temperature processing environments. Suitable for temperatures up to 130 °C (266 °F) with standard slider assemblies Suitable for temperatures up to 180 °C (350 °F) with modified slider assemblies Rail typically paired with PAX or PAN Roller Slider Assemblies (consisting of three or five cam rollers bearings) Load capacities up to 800 N (180 lbs) Rail lengths to 3120 mm with splicing available for longer lengths Typical applications where this product have been used: Door guide systems in and around oven or furnace systems.
Description
LAX is a stainless steel series product and the LAN is a nitrided steel series product. Both are economical, light duty rail systems. These cam roller type linear guides systems are ideally suited for various medium or light load applications in high temperature processing environments. Suitable for temperatures up to 130 °C (266 °F) with standard slider assemblies Suitable for temperatures up to 180 °C (350 °F) with modified slider assemblies Rail typically paired with PAX or PAN Roller Slider Assemblies (consisting of three or five cam rollers bearings) Load capacities up to 800 N (180 lbs) Rail lengths to 3120 mm with splicing available for longer lengths Typical applications where this product have been used: Door guide systems in and around oven or furnace systems.

Suppliers

Company
Product
Description
Supplier Links
High Temperature Linear Guide - LAN - TPA Motion
Fort Mill, SC, United States
High Temperature Linear Guide
LAN
High Temperature Linear Guide LAN
LAX is a stainless steel series product and the LAN is a nitrided steel series product. Both are economical, light duty rail systems. These cam roller type linear guides systems are ideally suited for various medium or light load applications in high temperature processing environments. Suitable for temperatures up to 130 °C (266 °F) with standard slider assemblies Suitable for temperatures up to 180 °C (350 °F) with modified slider assemblies Rail typically paired with PAX or PAN Roller Slider Assemblies (consisting of three or five cam rollers bearings) Load capacities up to 800 N (180 lbs) Rail lengths to 3120 mm with splicing available for longer lengths Typical applications where this product have been used: Door guide systems in and around oven or furnace systems.

LAX is a stainless steel series product and the LAN is a nitrided steel series product. Both are economical, light duty rail systems. These cam roller type linear guides systems are ideally suited for various medium or light load applications in high temperature processing environments.

  • Suitable for temperatures up to 130 °C (266 °F) with standard slider assemblies
  • Suitable for temperatures up to 180 °C (350 °F) with modified slider assemblies
  • Rail typically paired with PAX or PAN Roller Slider Assemblies (consisting of three or five cam rollers bearings)
  • Load capacities up to 800 N (180 lbs)
  • Rail lengths to 3120 mm with splicing available for longer lengths

Typical applications where this product have been used:

  • Door guide systems in and around oven or furnace systems.
Supplier's Site

Technical Specifications

  TPA Motion
Product Category Linear Bearings
Product Number LAN
Product Name High Temperature Linear Guide
Bearing Type Cam Follower
Unlock Full Specs
to access all available technical data

Similar Products

Linear Bearings - 2175225 - RS Components, Ltd.
Specs
Open Closed - Bushing Open
Bearing Width 1.26 inch (32 mm)
Bearing Diameter 0.7874 inch (20 mm)
View Details
Linear Bearings - 3411504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Open Closed - Bushing Closed
Bearing Width 0.5906 inch (15 mm)
Bearing Diameter 0.3150 inch (8 mm)
View Details
Stroke Bushings - Stroke-Bushings - Isotech, Inc.
Specs
Bearing Type Bushing (Ball)
View Details
Linear Slide Bushing - Slide Bush - NB Corporation of America
NB Corporation of America
Specs
Bearing Type Bushing (Ball)
Special Bearing Materials Corrosion Resistant.
Bearing Housing Flanged; None; Rectangular; Pillow Block
View Details