TPA Motion Datasheets for Ball Screws

Ball screws convert rotary motion to linear motion, or torque to thrust, and vice versa. They are primarily a power screw with a train of ball bearings riding between the screw and the nut in a recirculating track.
Ball Screws: Learn more

Product Name Notes
Miniature Ball Screws are a very efficient (90-98%) way to translate rotary motion into linear motion versus lead screws that are typically less than 50% efficient. These high efficiency miniature...
Precision Ground Ball Screws (SG Series) are the choice when high linear accuracy (i.e., grades C3 or C5) and/or smooth movement is required. A precision grinding process is used to...
PSRT ball screws as well as PSR are precision rolled C5 accuracy grade ball screws that are the choice when low cost yet high accuracy is desired. A high quality...
Rolled ball screws (SR & SSR Series) are the choice when low cost is the main purchasing factor and high linear accuracy is not as important. A high quality proven...
SD Series ball screws are bi-directional ball screws that are a great choice when you need to move two ball nuts in opposing directions via one motor screw arrangement. These...
SRT Ball Screws and SSRT Series are precision rolled and incorporate an integrated drive-end journal. These are the choice when high linear accuracy (i.e., grades C7 or C10) and/or smooth...