TPA Motion Miniature Linear Guide MR

Description
Miniature Linear Bearings (MR Series) provide precision low friction guidance of payloads for machine and instruments applications. One or multiple bearing blocks can be mounted on a linear guide rail. Each bearing block has two rows of recirculating balls that engage the precision ground rail allowing almost frictionless movement. These products are available in industry standard sizes as small as size 3 up to size 15. Rail length up to 1000 mm (39.4 inches) long. Excellent choice for multi-axis motion systems used in medical diagnostic machines, lab automation systems, desktop robot systems, and other small devices. Miniature Recirculating Bearing Blocks Ultra low Height ( - H - ) for Very Compact Spaces Very Low Seal Frictional Drag (i.e., low static and dynamic friction) Speed up to 5 m/s with EE, EZ, EU, SUE, or ZUE reinforced seals Preload Choices: V0 = Clearance, VS = Transitional, V1 = Light Preload Works in any orientation, horizontal, vertical, etc. Standard and Wide Rail versions available
Datasheet
Description
Miniature Linear Bearings (MR Series) provide precision low friction guidance of payloads for machine and instruments applications. One or multiple bearing blocks can be mounted on a linear guide rail. Each bearing block has two rows of recirculating balls that engage the precision ground rail allowing almost frictionless movement. These products are available in industry standard sizes as small as size 3 up to size 15. Rail length up to 1000 mm (39.4 inches) long. Excellent choice for multi-axis motion systems used in medical diagnostic machines, lab automation systems, desktop robot systems, and other small devices. Miniature Recirculating Bearing Blocks Ultra low Height ( - H - ) for Very Compact Spaces Very Low Seal Frictional Drag (i.e., low static and dynamic friction) Speed up to 5 m/s with EE, EZ, EU, SUE, or ZUE reinforced seals Preload Choices: V0 = Clearance, VS = Transitional, V1 = Light Preload Works in any orientation, horizontal, vertical, etc. Standard and Wide Rail versions available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Linear Guide - MR - TPA Motion
Fort Mill, SC, United States
Miniature Linear Guide
MR
Miniature Linear Guide MR
Miniature Linear Bearings (MR Series) provide precision low friction guidance of payloads for machine and instruments applications. One or multiple bearing blocks can be mounted on a linear guide rail. Each bearing block has two rows of recirculating balls that engage the precision ground rail allowing almost frictionless movement. These products are available in industry standard sizes as small as size 3 up to size 15. Rail length up to 1000 mm (39.4 inches) long. Excellent choice for multi-axis motion systems used in medical diagnostic machines, lab automation systems, desktop robot systems, and other small devices. Miniature Recirculating Bearing Blocks Ultra low Height ( - H - ) for Very Compact Spaces Very Low Seal Frictional Drag (i.e., low static and dynamic friction) Speed up to 5 m/s with EE, EZ, EU, SUE, or ZUE reinforced seals Preload Choices: V0 = Clearance, VS = Transitional, V1 = Light Preload Works in any orientation, horizontal, vertical, etc. Standard and Wide Rail versions available

Miniature Linear Bearings (MR Series) provide precision low friction guidance of payloads for machine and instruments applications. One or multiple bearing blocks can be mounted on a linear guide rail. Each bearing block has two rows of recirculating balls that engage the precision ground rail allowing almost frictionless movement. These products are available in industry standard sizes as small as size 3 up to size 15. Rail length up to 1000 mm (39.4 inches) long.

Excellent choice for multi-axis motion systems used in medical diagnostic machines, lab automation systems, desktop robot systems, and other small devices.

Miniature Recirculating Bearing Blocks

  • Ultra low Height ( - H - ) for Very Compact Spaces
  • Very Low Seal Frictional Drag (i.e., low static and dynamic friction)
  • Speed up to 5 m/s with EE, EZ, EU, SUE, or ZUE reinforced seals
  • Preload Choices: V0 = Clearance, VS = Transitional, V1 = Light Preload
  • Works in any orientation, horizontal, vertical, etc.
  • Standard and Wide Rail versions available
Supplier's Site Datasheet

Technical Specifications

  TPA Motion
Product Category Linear Bearings
Product Number MR
Product Name Miniature Linear Guide
Bearing Type Linear Motion Guide
Special Bearing Materials Stainless; Bearing and Rail Assemblies; Corrosion Resistant.
Bearing Housing Rectangular
Bearing Contact Double Side
Bearing Width 0.3150 to 2.36 inch (8 to 60 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Slide Rotary Bushings - Slide-Rotary-Bushings - Isotech, Inc.
Specs
Bearing Type Bushing (Ball)
View Details
40MM BORE, 6 CIRCUITS Closed TYPE, LINEAR BALL BEARING - S99LBCM040080 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Duracon M90
Open Closed - Bushing Closed
Bearing Length 3.15 inch (80 mm)
View Details
Linear Bearing - LMB_UU Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Bearing Housing None
Open Closed - Bushing Open; Closed
Bearing Width 0.3750 to 6 inch (9.53 to 152 mm)
View Details
Cam Followers - 471281 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bearing Type Cam Follower; Yoke
Bearing Diameter 0.7480 inch (19 mm)
Bearing Length 0.4724 inch (12 mm)
View Details