TPA Motion Linear Crossed Roller Guide RSD

Description
Crossed Roller Bearing "SETS" provide all the components necessary for one axis of motion. These non recirculating type linear bearings are known for their very smooth, high load carrying capacity, and precise motion. They are made to industry standard crossed roller geometry specifications and are dimensionally interchangeable with most other popular crossed roller products. The ACC version is ideal for vertical orientation so the roller/retainer assembly won't creep to one side of the assembly and eventually inhibit full motion. Crossed Roller Bearings RSDE-ACC utilized Anti Cage Creep (ACC) Technology RSD are the most common or standard series RSDE are high capacity series SP (or Q8) - Standard Precision Grade HP (or Q4) - High Precision Grade
Datasheet
Description
Crossed Roller Bearing "SETS" provide all the components necessary for one axis of motion. These non recirculating type linear bearings are known for their very smooth, high load carrying capacity, and precise motion. They are made to industry standard crossed roller geometry specifications and are dimensionally interchangeable with most other popular crossed roller products. The ACC version is ideal for vertical orientation so the roller/retainer assembly won't creep to one side of the assembly and eventually inhibit full motion. Crossed Roller Bearings RSDE-ACC utilized Anti Cage Creep (ACC) Technology RSD are the most common or standard series RSDE are high capacity series SP (or Q8) - Standard Precision Grade HP (or Q4) - High Precision Grade
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Crossed Roller Guide - RSD - TPA Motion
Fort Mill, SC, United States
Linear Crossed Roller Guide
RSD
Linear Crossed Roller Guide RSD
Crossed Roller Bearing "SETS" provide all the components necessary for one axis of motion. These non recirculating type linear bearings are known for their very smooth, high load carrying capacity, and precise motion. They are made to industry standard crossed roller geometry specifications and are dimensionally interchangeable with most other popular crossed roller products. The ACC version is ideal for vertical orientation so the roller/retainer assembly won't creep to one side of the assembly and eventually inhibit full motion. Crossed Roller Bearings RSDE-ACC utilized Anti Cage Creep (ACC) Technology RSD are the most common or standard series RSDE are high capacity series SP (or Q8) - Standard Precision Grade HP (or Q4) - High Precision Grade

Crossed Roller Bearing "SETS" provide all the components necessary for one axis of motion. These non recirculating type linear bearings are known for their very smooth, high load carrying capacity, and precise motion. They are made to industry standard crossed roller geometry specifications and are dimensionally interchangeable with most other popular crossed roller products.

The ACC version is ideal for vertical orientation so the roller/retainer assembly won't creep to one side of the assembly and eventually inhibit full motion.

Crossed Roller Bearings

  • RSDE-ACC utilized Anti Cage Creep (ACC) Technology
  • RSD are the most common or standard series
  • RSDE are high capacity series
  • SP (or Q8) - Standard Precision Grade
  • HP (or Q4) - High Precision Grade
Supplier's Site Datasheet

Technical Specifications

  TPA Motion
Product Category Linear Bearings
Product Number RSD
Product Name Linear Crossed Roller Guide
Bearing Type Crossed Roller
Special Bearing Materials Stainless (optional feature); Bearing Steel; Bearing and Rail Assemblies
Bearing Housing Rectangular
Bearing Features Wipe / Seal (optional feature)
Bearing Contact Single Side
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guideway - Type EDW - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Bearing Type Linear Motion Guide
Special Bearing Materials Bearing and Rail Assemblies
Bearing Width 2.05 to 3.54 inch (52 to 90 mm)
View Details
Cam Followers - 471332 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bearing Type Cam Follower; Yoke
Bearing Diameter 1.85 inch (47 mm)
Bearing Length 0.9843 inch (25 mm)
View Details
Linear Stroke Rotary Bushing - SR Type - NB Corporation of America
Specs
Bearing Type Bushing (Ball)
Bearing Housing None
Open Closed - Bushing Closed
View Details
0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Duracon M90
Open Closed - Bushing Closed
Bearing Length 0.7500 inch (19.05 mm)
View Details