TPA Motion Washdown Ready Motorized Linear Guide System

Description
Do you need a Motorized Linear Guide system capable of withstanding daily washing or survival in high moisture environments?. Our washdown ready system is designed with no exposed drive system. Movement is created by a timing belt pulley drive system concealed within a tubular structure and sealed from the environment. An eight bearing supported carriage capable of moving a five pound load is magnetically coupled to the belt. Strokes can be long and movement quick. Tubular Stainless Steel Beam (Rail) Support Toothed belt drive system contained within the beam is isolated from the elements outside. Rail Dimensions: Rail Cross Section: 1" x 2" (25.4 mm x 50.8 mm) Rail Length: 105" (2667 mm) Eight Bearing Carriage Assembly: Height = 1.0" (25.4 mm) Width = 2.0" (50.8 mm) Length = 3.15" (80 mm)
Description
Do you need a Motorized Linear Guide system capable of withstanding daily washing or survival in high moisture environments?. Our washdown ready system is designed with no exposed drive system. Movement is created by a timing belt pulley drive system concealed within a tubular structure and sealed from the environment. An eight bearing supported carriage capable of moving a five pound load is magnetically coupled to the belt. Strokes can be long and movement quick. Tubular Stainless Steel Beam (Rail) Support Toothed belt drive system contained within the beam is isolated from the elements outside. Rail Dimensions: Rail Cross Section: 1" x 2" (25.4 mm x 50.8 mm) Rail Length: 105" (2667 mm) Eight Bearing Carriage Assembly: Height = 1.0" (25.4 mm) Width = 2.0" (50.8 mm) Length = 3.15" (80 mm)

Suppliers

Company
Product
Description
Supplier Links
Washdown Ready Motorized Linear Guide System -  - TPA Motion
Fort Mill, SC, United States
Washdown Ready Motorized Linear Guide System
Washdown Ready Motorized Linear Guide System
Do you need a Motorized Linear Guide system capable of withstanding daily washing or survival in high moisture environments?. Our washdown ready system is designed with no exposed drive system. Movement is created by a timing belt pulley drive system concealed within a tubular structure and sealed from the environment. An eight bearing supported carriage capable of moving a five pound load is magnetically coupled to the belt. Strokes can be long and movement quick. Tubular Stainless Steel Beam (Rail) Support Toothed belt drive system contained within the beam is isolated from the elements outside. Rail Dimensions: Rail Cross Section: 1" x 2" (25.4 mm x 50.8 mm) Rail Length: 105" (2667 mm) Eight Bearing Carriage Assembly: Height = 1.0" (25.4 mm) Width = 2.0" (50.8 mm) Length = 3.15" (80 mm)

Do you need a Motorized Linear Guide system capable of withstanding daily washing or survival in high moisture environments?. Our washdown ready system is designed with no exposed drive system. Movement is created by a timing belt pulley drive system concealed within a tubular structure and sealed from the environment. An eight bearing supported carriage capable of moving a five pound load is magnetically coupled to the belt. Strokes can be long and movement quick.

Tubular Stainless Steel Beam (Rail) Support

Toothed belt drive system contained within the beam is isolated from the elements outside.

Rail Dimensions:

  • Rail Cross Section: 1" x 2" (25.4 mm x 50.8 mm)
  • Rail Length: 105" (2667 mm)

Eight Bearing Carriage Assembly:

  • Height = 1.0" (25.4 mm)
  • Width = 2.0" (50.8 mm)
  • Length = 3.15" (80 mm)
Supplier's Site

Technical Specifications

  TPA Motion
Product Category Linear Bearings
Product Name Washdown Ready Motorized Linear Guide System
Bearing Type Linear Motion Guide
Special Bearing Materials Stainless; Bearing and Rail Assemblies; Corrosion Resistant.
Bearing Housing Rectangular
Bearing Contact Double Side
Unlock Full Specs
to access all available technical data

Similar Products

Slide Bushings - Slide-Bushings - Isotech, Inc.
Specs
Bearing Type Bushing (Ball)
View Details
12 mm Bore, Recommended Shaft: Hard Anodized Aluminum, Closed Linear Plastic Bearing - S99GSPM1222032 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials J® Polymer
Open Closed - Bushing Closed
Bearing Length 1.26 inch (32 mm)
View Details
Linear Guideway - Type HDW - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Bearing Type Linear Motion Guide
Special Bearing Materials Bearing and Rail Assemblies
Bearing Width 1.85 to 6.69 inch (47 to 170 mm)
View Details
Cam Followers - 2346949 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bearing Type Cam Follower
Bearing Diameter 1.57 inch (40 mm)
Dynamic Cap. 3305 lbs (1499 kg)
View Details